CY8C24223A-24PXI Microcontroller
The CY8C24223A-24PXI microcontroller combines high-performance capabilities with a flexible architecture, ideal for a broad range of applications. It belongs to the renowned PSoC? series known for integrating programmable analog and digital sections.
- Smart appliances
- Automobile electronics
- Consumer products
- Process automation
- Medical instrumentation
Features and Benefits
- Dynamic design options: Customizable analog and digital blocks.
- Energy-efficient: Suitable for low-power applications.
- High-speed processing: Operates efficiently at 24 MHz.
- Versatile voltage support: Works within 1.71 V to 5.5 V range.
- Compact form: Offered in a 28-pin SSOP package.
With an emphasis on touch sensing capabilities, the CY8C24223A-24PXI provides reliable performance and features modes to minimize power consumption during Idle states.