EN
  • EN
  • DE

BTS7710GNUMA1

Part No BTS7710GNUMA1
Manufacturer Infineon Technologies
Catalog PMIC - Full, Half - Bridge Drivers
Description IC BRIDGE DRIVER PAR 28DSO / Quad DMOS Switch Driver Automotive 28-Pin DSO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Infineon Technologies
Series TrilithIC
Packaging Reel package
Part Status Obsolete(EOL)
Output Configuration Half Bridge (2)
Applications DC Motors, General Purpose
Interface Logic
Load Type Inductive
Technology DMOS
Rds On (Typ) 40 mOhm LS, 70 mOhm HS
Current - Peak Output 15A
Operating Supply Voltage 1.8 V ~ 42 V
Voltage - Load 1.8 V ~ 42 V
Operating Temperature Range -40°C ~ 150°C (TJ)
Features Status Flag
Fault Protection Over Temperature, Short Circuit, UVLO
Mounting SMD
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Package P-DSO-28-14
Win Source Part Number 770605-BTS7710GNUMA1
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1k pcs
Family Name BTS 7710
Introduction Date January 30, 2001
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BTS7710GNUMA1 CAD Model

Description

The BTS7710GNUMA1 is an integrated circuit manufactured by Infineon Technologies.

  • Series: BTS 7710
  • Package: 28-SOIC (0.295", 7.50mm Width)
  • Technology: DMOS
  • Operating Supply Voltage: 1.8 V ~ 42 V
  • Interface: logic
  • Fault Protection: over-temperature, short circuit, and UVLO
  • Output Configuration: half-bridge (2)
  • Voltage Load: 1.8 V ~ 42 V
  • Rds On (Typ): 40 mOhm LS, 70 mOhm HS
  • Load Type: inductive
  • Current-peak Output: 15A
  • Features: status flag

The product is a DMOS technology transistor and operates in an operating supply voltage of 1.8 V ~ 42 V. The product has a logic interface and has fault protection for over-temperature, short circuit, and UVLO. The product has a half-bridge (2) output configuration and can handle a voltage load of 1.8 V ~ 42 V. The product has a Rds On (Typ) of 40 mOhm LS, 70 mOhm HS and a load type of inductive. The product has a current-peak output of 15A and has a status flag feature. The product was introduced on January 30, 2001, and is estimated to be obsolete or at the end of its life cycle. The product is not compliant with halogen-free regulations and has medium popularity. The product comes in a package of 1k pcs.

You May Also Be Interested in

Infineon Technologies
IC HALF BRIDGE DRIVER 2.4A 23DIP
Need more? Email Us
STMicroelectronics
IC HALF BRIDGE DRV 2.5A 48VFQFPN
Lowest to $8.0437
Texas Instruments
AUTOMOTIVE 12-V CONTACTOR DRIVER
Need more? Email Us
Sanken
Half Bridge (2) Driver General Purpose Power MOSFET 15-SIP
Need more? Email Us
ON Semiconductor
Half Bridge (2) Driver DC Motors, General Purpose Bipolar 14-MFPS
Need more? Email Us
Monolithic Power Systems Inc.
Half Bridge Driver Buck Converters NMOS 41-LGA (5x6)
Need more? Email Us
Texas Instruments
100-V 4.4-M HALF-BRIDGE GAN FET
Lowest to $5.8209
Infineon Technologies
IC REG BUCK SYNC ADJ 30PQFN
Lowest to $3.5562
Infineon Technologies
MP - POWIRSTAGE / Driver
Lowest to $2.6247

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3539 $58.8475
60+ $1.9312 $115.8720
93+ $1.8711 $174.0123
128+ $1.8110 $231.8080
166+ $1.7498 $290.4668
221+ $1.5696 $346.8816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess