EN
  • EN
  • DE

BTS724G

Part No BTS724G
Manufacturer Infineon Technologies
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC HISIDE PWR SWITCH 4CH PDSO-20
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 4
Output Type N-Channel
Voltage - Load 5.5 V to 40 V
Supply Voltage - Operating Not Required
Current - Output (Max) 3A
Rds On (Typ) 70 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package PG-DSO-20
Win Source Part Number 088422-BTS724G
Family Name BTS 724G
Introduction Date October 11, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BTS724G CAD Model

Description

Infineon BTS724G Smart High-Side Power Switch

The Infineon BTS724G is a high-side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions. It is designed to drive currents up to 40A DC in 12V systems, and features a wide range of protection features, including:

  • Overcurrent protection
  • Short-circuit protection
  • Overtemperature protection
  • Reverse battery protection
  • Open load detection

The BTS724G is also equipped with a diagnostic feedback signal that can be used to monitor the status of the switch and the load. This makes it ideal for a wide range of applications, including automotive, industrial, and consumer electronics.

Features and Benefits

  • High current capability: up to 40A DC in 12V systems
  • Wide range of protection features
  • Diagnostic feedback signal
  • CMOS compatible input
  • Very low standby current
  • Improved electromagnetic compatibility (EMC)
  • Fast demagnetization of inductive loads

Applications

The BTS724G can be used in a wide range of applications, including:

  • Automotive: headlights, taillights, fog lights, turn signals, brake lights, hazard lights, interior lights, door locks, windows, seats, mirrors, sunroofs, air conditioning, heating, fans, pumps, fuel systems, emissions control systems, and more
  • Industrial: motors, solenoid valves, actuators, relays, fans, pumps, compressors, heaters, lighting, and more
  • Consumer electronics: televisions, computers, monitors, printers, scanners, copiers, audio systems, video systems, game consoles, and more

Description

The BTS724G is a monolithic integrated circuit that combines a high-side power transistor with a CMOS logic circuit. The CMOS logic circuit provides a variety of protection and diagnostic features, including:

  • Overcurrent protection: The BTS724G monitors the current flowing through the load and turns off the switch if the current exceeds a preset threshold. This helps to protect the switch and the load from damage.
  • Short-circuit protection: The BTS724G detects and disables short circuits on the output. This helps to prevent damage to the switch and the load.
  • Overtemperature protection: The BTS724G monitors its own temperature and turns off the switch if the temperature exceeds a preset threshold. This helps to prevent the switch from overheating and failing.
  • Reverse battery protection: The BTS724G prevents damage to the switch if the battery is connected incorrectly.
  • Open load detection: The BTS724G can detect if the load is not connected or if there is a break in the wiring. This can be used to prevent the switch from turning on and to provide diagnostic information.

The BTS724G also features a diagnostic feedback signal that can be used to monitor the status of the switch and the load. This signal can be used to detect overcurrent, short-circuit, overtemperature, and open load conditions.

The BTS724G is available in a PG-DSO-14 exposed pad package. It is easy to use and requires only a few external components. The BTS724G is also RoHS compliant and halogen-free.

Conclusion

The Infineon BTS724G is a high-side power switch with embedded protection and diagnostic functions. It is designed to drive currents up to 40A DC in 12V systems and is ideal for a wide range of applications, including automotive, industrial, and consumer electronics.

You May Also Be Interested in

Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4923 $52.3383
49+ $2.0449 $100.2001
76+ $1.9810 $150.5560
105+ $1.9171 $201.2955
135+ $1.8532 $250.1820
181+ $1.6615 $300.7315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 64,058 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess