EN
  • EN
  • DE

DAC80502DRXR

Part No DAC80502DRXR
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description DUAL CHANNEL DAC 16BIT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features 16 Bit Digital to Analog Converter 1 10-WSON (2.5x2.5)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 10-WFDFN
Case / Package 10-WSON (2.5x2.5)
Family Name DAC80502
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 916760-DAC80502DRXR
Ultra Librarian 3D Model Ultra Librarian DAC80502DRXR CAD Model

Description

The DAC80502DRXR is a highly precise, dual-channel, 16-bit digital-to-analog converter (DAC) from Texas Instruments designed to deliver superior accuracy and performance in a compact form factor. This device is part of Texas Instruments' extensive range of high-performance DACs, offering a blend of features that make it ideal for a wide array of applications including industrial automation, process control, and professional audio equipment.

Key Features

  • Precision Performance: With 16-bit resolution, the DAC80502DRXR ensures high-fidelity signal conversion, and its low glitch energy enhances output signal quality, making it suitable for sensitive applications where precision is paramount.
  • Dual-Channel Output: The device comes with two independent DAC channels, allowing for simultaneous output of two analog signals, which can be beneficial in systems requiring multi-signal processing.
  • Compact Size: Available in a small VQFN package, the DAC80502DRXR saves valuable board space, a crucial consideration in space-constrained applications.
  • Low Power Consumption: Designed for efficiency, the DAC80502DRXR operates with a low quiescent current, making it suitable for battery-powered and energy-sensitive applications.
  • Flexible Interface: It features a standard SPI interface for communication with microcontrollers or digital signal processors, providing ease of integration into existing systems.
  • Wide Operating Temperature Range: The device can operate across a broad temperature range, ensuring reliability and consistent performance in varying environmental conditions.

Applications

The DAC80502DRXR is versatile and can be used in numerous applications. Its precision makes it an excellent choice for test and measurement systems, while its dual-channel output is beneficial for closed-loop control systems. Additionally, its low power consumption and compact size are advantageous for portable instrumentation and battery-operated devices.

Product Specifications

Resolution 16-bit
Number of Channels 2
Interface SPI
Package VQFN
Operating Temperature -40°C to +125°C

Overall, the DAC80502DRXR from Texas Instruments is an exceptional choice for designers looking for a high-accuracy, dual-channel DAC that does not compromise on size, power, or versatility.

You May Also Be Interested in

Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Intersil
Lowest to $7.1344
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0168 $56.1344
18+ $5.7574 $103.6332
27+ $5.5775 $150.5925
38+ $5.3975 $205.1050
48+ $5.2176 $250.4448
65+ $4.6779 $304.0635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,800 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess