Product Overview: SN74AHCT08DG4 by Texas Instruments
The SN74AHCT08DG4 is a high-performance, quadruple 2-input positive-AND gate integrated circuit designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This logic gate device is part of the 'AHCT' family, which means it is fabricated with advanced silicon-gate CMOS technology to achieve high-speed operation while maintaining the low power consumption of standard CMOS integrated circuits.
With its robust design, the SN74AHCT08DG4 is optimized for use in a wide range of applications, including but not limited to, industrial control systems, consumer electronics, data processing, and telecommunication infrastructure. The device is particularly well-suited for interfacing with 5V systems, making it a versatile component for various digital logic circuits.
Key Features:
- Logic Type: Quadruple 2-Input Positive AND Gates
- Operating Voltage: 4.5V to 5.5V, which allows for seamless integration with 5V systems.
- Output Drive Capability: Capable of driving up to 8 mA at 5V, providing reliable signal transmission to connected components.
- Logic Level Compatibility: TTL-compatible inputs, making it easy to interface with existing TTL logic.
- Package: Packaged in an industry-standard SOIC-14 (Small Outline Integrated Circuit) package, which ensures ease of PCB (Printed Circuit Board) design and assembly.
- Operating Temperature Range: Designed to operate over a broad temperature range from -40°C to 85°C, ensuring reliability in various environmental conditions.
Quality and Reliability:
TI is known for its commitment to quality, and the SN74AHCT08DG4 is no exception. It is subjected to rigorous testing and quality control procedures to ensure it meets the industry's high standards for performance and reliability. The device also complies with RoHS (Restriction of Hazardous Substances) directives, making it environmentally friendly and safe for use in electronic equipment.
Applications:
The SN74AHCT08DG4 is ideal for implementing logical AND functions in digital circuits. Its high-speed performance is particularly beneficial in applications requiring fast switching times and low power consumption. Common applications include:
- Signal gating
- Logic circuit building blocks
- Input/output port logic
- Control logic
In conclusion, the SN74AHCT08DG4 from Texas Instruments is a reliable and efficient solution for designers looking to incorporate AND gate logic in their electronic designs. Its versatility and adherence to industry standards make it an excellent choice for a multitude of digital applications.