EN
  • EN
  • DE

BTS710404ESAXUMA1

Part No BTS710404ESAXUMA1
Manufacturer Infineon Technologies
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR DRVR N-CHAN 1:1 TSDSO-24
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 41 Weeks
Manufacturer Infineon Technologies
Series Automotive, AEC-Q100
Package Reel - TR
Supply Voltage Not Required
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 24-TSSOP (0.154", 3.90mm Width) Exposed Pad
Case / Package PG-TSDSO-24
Family Name BTS710404
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 864884-BTS710404ESAXUMA1
Ultra Librarian 3D Model Ultra Librarian BTS710404ESAXUMA1 CAD Model

Description

The BTS710404ESAXUMA1 is a four-channel high-side power switch from Infineon Technologies. Part of the HITFET™ family, it is designed for automotive and industrial applications requiring reliable and protected power distribution. It provides comprehensive diagnostic capabilities and protection features, making it suitable for demanding environments.

Applications

  • Automotive Lighting: Controlling multiple lighting functions, including headlights, taillights, turn signals, and interior lights.
  • Body Control Modules (BCM): Powering and controlling door locks, window lifters, seat adjustment, and other body electronics.
  • Wiper Systems: Driving and controlling windshield wiper motors.
  • Industrial Automation: Used in PLC systems and other industrial controllers for driving various loads.

Features

  • Quad High-Side Switch: Enables independent control of four separate loads.
  • Overload Protection: Protects against excessive current draw.
  • Short-Circuit Protection: Quickly shuts down the switch to prevent damage in the event of a short circuit.
  • Overtemperature Protection: Disables the switch when temperature exceeds safe limits.
  • Diagnostic Feedback: Provides information about device status (e.g., overload, short circuit).
  • Load Dump Protection: Protects the device against voltage surges.

Benefits

  • Increased System Reliability: Robust protection features ensure reliable operation.
  • Simplified Design: High-side switching and integrated protection features simplify system design.
  • Enhanced Safety: Short-circuit and overtemperature protection minimize safety risks.
  • Reduced Downtime: Diagnostic capabilities enable rapid fault identification and resolution.

Additional Details

The BTS710404ESAXUMA1 features a low on-resistance for reduced power dissipation. It operates within a wide voltage range and is designed to withstand harsh environments. It comes in a PG-DSO-14 package. The device is compliant with automotive standards (AEC-Q100).

You May Also Be Interested in

Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0440 $51.7480
41+ $2.4976 $102.4016
62+ $2.4196 $150.0152
86+ $2.3415 $201.3690
111+ $2.2635 $251.2485
148+ $2.0293 $300.3364
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,580 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess