The BTS550 is a High-Side Power Switch manufactured by Infineon Technologies. It is designed for various automotive and industrial applications, providing robust protection and control for driving inductive, capacitive, and resistive loads. This intelligent power switch incorporates protection features such as overload protection, overvoltage protection, and short circuit protection, enhancing system reliability and safety.
Applications
- Automotive applications such as driving lamps, valves, and relays.
- Industrial automation for controlling motors, actuators, and other inductive loads.
- Power distribution systems requiring high-side switching with built-in protection.
- Replacement of electromechanical relays in various applications.
Features
- High-side switch: Allows for easy control of loads connected to the positive supply.
- Overload protection: Protects the switch and the load from excessive current.
- Overvoltage protection: Prevents damage due to voltage spikes.
- Short circuit protection: Shuts down the switch in case of a short circuit, preventing damage.
- Current limitation: Limits the current to a safe level during overload conditions.
- Diagnostic feedback: Provides status information about the switch, such as overload or short circuit.
- Logic level input: Compatible with standard microcontrollers and logic circuits.
- Temperature protection: Reduces the output current at high temperatures to protect the device from thermal damage.
Benefits
- Enhanced system reliability: Built-in protection features prevent damage to the switch and the load.
- Simplified design: Integrated protection features reduce the need for external components.
- Improved safety: Protection against overload, overvoltage, and short circuits enhances system safety.
- Reduced maintenance costs: Robust design and protection features minimize the risk of failures.
- Compact solution: Integrates multiple functions into a single package, saving board space.
- Easy to use: Logic level input and diagnostic feedback simplify control and monitoring.
- Wide operating voltage range: Suitable for a variety of applications and supply voltages.
Technical Specifications
The BTS550 typically features an operating voltage range of 5V to 34V, a low on-state resistance (Rds(on)) for efficient power switching, and a maximum current rating that varies based on the specific model. The switch incorporates diagnostic features such as current sense and fault detection to provide detailed feedback to the control system. It is commonly available in a PG-DSO-8 package.