EN
  • EN
  • DE

AD6458ARS

Part No AD6458ARS
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Description GSM 3 V Receiver IF Subsystem / RF Receiver PSK/QAM 3.3V 20-Pin SSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 171432-AD6458ARS
Popularity Medium
Supply and Demand Status Limited
Family Name AD6458
Introduction Date May 12, 1997
ECCN 5A991.b
Country of Origin Philippines
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD6458ARS CAD Model

Description

The AD6458ARS is a sophisticated mixed-signal intermediate-frequency (IF) receiver designed by Analog Devices Inc., a leading company in the field of high-performance integrated circuits. This versatile component is engineered to provide a seamless interface between the analog and digital realms in communication systems.

Key Features:

  • Integrated IF Sampling Receiver: The AD6458ARS combines an IF sampling receiver with a baseband converter, making it an ideal choice for a wide range of applications in wireless communication systems.
  • High Performance: With its high dynamic range and low distortion, this device ensures excellent signal quality, which is crucial for maintaining the integrity of the received data.
  • Programmable Gain Amplifier: The built-in programmable gain amplifier allows for fine-tuning of the signal levels, providing flexibility in optimizing system performance.
  • Flexible Intermediate Frequency Range: The device supports a variety of IF ranges, making it adaptable to different communication standards and frequency plans.
  • On-Chip Filtering: Integrated filters help to reduce the external component count and simplify the design process, while also enhancing signal quality by eliminating unwanted frequencies.
  • Low Power Consumption: Designed with power efficiency in mind, the AD6458ARS is suitable for battery-powered devices, as it helps to extend operational life.

Applications:

The AD6458ARS is ideal for use in a range of communication equipment, including:

  • Wireless base stations
  • Wireless local loop systems
  • Broadband wireless access systems
  • Point-to-multipoint communication systems
  • General-purpose wireless receivers

With its robust design and integrated features, the AD6458ARS from Analog Devices Inc. simplifies the development of complex wireless communication systems, offering designers a reliable and high-performance solution for IF processing.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Foshan NationStar Optoelectronics Co., Ltd.
White LED Indication - Discrete 2.6V~3.6V 0603
Lowest to $0.0166
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Jinan USR IOT Technology Limited
100Mbps Serial Device Servers RoHS
Lowest to $15.4300
G-Switch Technology (Dongguan) Co., Ltd.
USB-C (USB TYPE-C) Receptacle Connector 16 Position Surface Mount, Right Angle
Lowest to $0.3519
Guangdong Fenghua Advanced Technology
1uF ±20% 16V Ceramic Capacitor X5R 0603
Lowest to $0.0077
ON Semiconductor
Need more? Email Us
Shenzhen OCX Semiconductor Co., Ltd.
Buck Switching Regulator IC Adjustable 1 Output 600mA SOT-23-6
Lowest to $0.0880
KINGTEK Industrial Co.,LTD
Dip Switch SPST 1 Position Through Hole,9.9x4mm Slide, Rocked
Lowest to $0.1672

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess