EN
  • EN
  • DE

BTS5235-2L

Part No BTS5235-2L
Manufacturer Infineon Technologies
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Smart High-Side Power Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1155579-BTS5235-2L
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BTS5235-2L CAD Model

Description

The BTS5235-2L is a high-side power switch manufactured by Infineon Technologies. It is a smart power high-side switch containing a DMOS power transistor and protection circuitry. The device is designed for various automotive and industrial applications where reliable and protected power switching is required.

Applications:

  • Automotive Lighting: Used to control headlights, taillights, and other automotive lighting systems.
  • Automotive Motor Control: Employed in controlling small DC motors in automotive applications, such as windshield wipers and power windows.
  • Industrial Automation: Used in industrial control systems for driving inductive and capacitive loads.
  • Power Distribution: Used for distributing power to various loads in automotive and industrial applications.
  • General Purpose Switching: Suitable for general-purpose high-side switching applications.

Features:

  • High-Side Switch: Provides high-side switching capability.
  • DMOS Power Transistor: Integrates a DMOS power transistor for efficient switching.
  • Overload Protection: Protects against overload conditions.
  • Short Circuit Protection: Provides short-circuit protection to prevent damage.
  • Over Temperature Protection: Shuts down the device in case of overheating.
  • Current Limitation: Limits the current to a safe level during overload or short-circuit conditions.
  • Diagnostic Feedback: Provides diagnostic feedback for fault detection.

Benefits:

  • Reliable Switching: Provides reliable switching performance in harsh environments.
  • Protection Features: Protects the device and the load from damage due to overload, short circuit, and over temperature.
  • Diagnostic Capability: Enables fault detection and diagnosis.
  • Easy to Use: Simple interface simplifies integration with existing systems.
  • Robust Design: Designed for robust operation in automotive and industrial environments.

Additional Details:

The BTS5235-2L typically comes in a PG-DSO-8 package. It requires a stable power supply and proper thermal management to ensure reliable operation. The datasheet provides detailed information on electrical specifications, timing characteristics, and package dimensions. External components such as resistors and capacitors may be needed for proper operation. Proper grounding and shielding are essential for minimizing noise and ensuring EMC compliance. The device also includes features such as undervoltage lockout and reverse polarity protection to further enhance reliability.

You May Also Be Interested in

NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8408 $58.8560
170+ $0.6907 $117.4190
260+ $0.6687 $173.8620
360+ $0.6468 $232.8480
465+ $0.6260 $291.0900
620+ $0.5613 $348.0060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,798 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess