EN
  • EN
  • DE

BTS5234-2L

Part No BTS5234-2L
Manufacturer Infineon Technologies
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case SOP
Manufacturer Infineon Technologies
Manufacturer Homepage www.infineon.com
Win Source Part Number 709787-BTS5234-2L
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BTS5234-2L CAD Model

Description

The BTS5234-2L is a high-side power switch from Infineon Technologies, designed for automotive and industrial applications. This device is a smart power high-side switch, offering protection features and diagnostic capabilities, making it suitable for driving various loads in harsh environments.

Applications

  • Automotive Applications: Driving inductive loads like relays, valves, and lamps in automotive systems.
  • Industrial Automation: Controlling motors, actuators, and other loads in industrial equipment.
  • Power Distribution: High-side switching for power distribution systems in various applications.
  • Lighting Control: Driving LED lighting and other lighting systems.
  • General Purpose Switching: Used in various applications requiring a robust and protected high-side switch.

Features

  • High-Side Switch: Allows for easy control of loads connected to the positive supply rail.
  • Overload Protection: Protects the switch and the connected load from damage due to overcurrent conditions.
  • Short-Circuit Protection: Shuts down the switch in the event of a short circuit to prevent damage.
  • Overtemperature Protection: Protects the switch from overheating by shutting it down when the temperature exceeds a safe level.
  • Diagnostic Feedback: Provides diagnostic information about the switch's status, such as overload or short circuit.
  • Logic Level Input: Compatible with standard logic levels for easy control by microcontrollers and other digital circuits.

Benefits

  • Robust Protection: Comprehensive protection features ensure reliable operation in harsh environments and prevent damage to the switch and connected loads.
  • Diagnostic Capability: Provides valuable feedback about the switch's status, simplifying system monitoring and troubleshooting.
  • Simplified Design: Integrated protection features reduce the need for external components, simplifying circuit design and reducing cost.
  • Improved System Reliability: Protects against overloads, short circuits, and overtemperature conditions, improving overall system reliability.
  • Easy Integration: Logic level input and diagnostic output simplify integration with microcontrollers and other control circuits.

Additional Details

The BTS5234-2L typically operates from a 5V to 34V supply voltage. It is often used in automotive applications due to its ability to withstand harsh conditions and provide reliable protection. The diagnostic feedback is typically provided through a status pin that indicates fault conditions. The device is available in a small surface-mount package, making it suitable for space-constrained applications. The integrated protection features, such as overcurrent and overtemperature protection, help prevent damage and ensure long-term reliability in demanding applications.

You May Also Be Interested in

Lattice Semiconductor Corporation
Need more? Email Us
Infineon Technologies
Lowest to $9.7932
Vishay
SENSOR REMOTE REC 36.0KHZ 30M
Need more? Email Us
Texas Instruments
Lowest to $12.6416
Texas Instruments
Need more? Email Us
RF Micro Devices
Lowest to $2.8390
STMicroelectronics
Need more? Email Us
Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.1769
Rohm Semiconductor
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1312 $59.4928
45+ $2.5687 $115.5915
70+ $2.4890 $174.2300
96+ $2.4082 $231.1872
125+ $2.3285 $291.0625
167+ $2.0871 $348.5457
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,500 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess