EN
  • EN
  • DE

BTN8960TA

Part No BTN8960TA
Manufacturer Infineon Technologies
Catalog PMIC - Full, Half - Bridge Drivers
Description High Current PN Half Bridge NovalithIC™
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1155492-BTN8960TA
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BTN8960TA CAD Model

Description

The BTN8960TA is a NovalithIC™ half-bridge driver from Infineon Technologies. It's part of a family of fully integrated high-current half-bridge drivers designed for various automotive and industrial applications. This device combines a high-side P-channel MOSFET and a low-side N-channel MOSFET with a driver IC in one package, providing efficient and robust motor control.

Applications:

  • Automotive Motor Control: Including window lift, sunroof, seat adjustment, and fuel pump control.
  • Industrial Motor Control: Such as robotics, power tools, and industrial automation equipment.
  • Valve Control: Used in hydraulic and pneumatic systems.
  • DC Motor Control: For various brushed DC motor applications requiring high current and PWM control.

Features:

  • Half-Bridge Driver: Integrates high-side P-channel MOSFET and low-side N-channel MOSFET.
  • NovalithIC™ Technology: Combines driver IC with power MOSFETs for enhanced performance and reliability.
  • Logic Level Inputs: Compatible with 3.3V and 5V microcontrollers.
  • Overcurrent Protection: Built-in current limitation and shutdown for protection against overloads.
  • Overtemperature Protection: Thermal shutdown feature to prevent damage from excessive heat.
  • Short Circuit Protection: Protects the device and the load from short circuit conditions.
  • Diagnostic Feedback: Provides status information to the microcontroller for fault detection and system monitoring.
  • PWM Capability: Supports Pulse Width Modulation for precise motor speed control.
  • Low RDS(on): Minimizes power dissipation and improves efficiency.

Benefits:

  • Reduced System Size: Integration of driver IC and MOSFETs saves board space.
  • Improved Efficiency: Low RDS(on) minimizes power losses and heat generation.
  • Enhanced Reliability: Built-in protection features ensure robust operation and prevent damage.
  • Simplified Design: Easy to use with logic-level inputs and diagnostic feedback.
  • Cost-Effective: Integration reduces the number of external components required.
  • Precise Motor Control: PWM capability allows for accurate speed and torque control.

Additional Details:

The BTN8960TA typically operates with a supply voltage range of 5V to 42V. It features a current limit that protects the device from overcurrent conditions. The diagnostic feedback provides information about the device status, such as overtemperature, overcurrent, and short circuit conditions. The device is typically controlled using PWM signals from a microcontroller, allowing for precise control of the motor speed and direction. It's commonly available in a PG-HSOP-12 package.

You May Also Be Interested in

STMicroelectronics
IC HALF BRIDGE DRV 2.5A 48VFQFPN
Lowest to $1.2355
Infineon Technologies
IC HALF BRIDGE DRIVER 2.4A 23DIP
Need more? Email Us
STMicroelectronics
IC HALF BRIDG DRV 2.8A 24PWRDIP
Lowest to $4.4282
Monolithic Power Systems Inc.
Half Bridge Driver Buck Converters NMOS 41-LGA (5x6)
Need more? Email Us
Power Integrations
IC HALF BRIDGE DRV 1.7A INSOP24C
Lowest to $2.6818
Panasonic
IC HALF BRIDGE DRVR 1.2A 19WLCSP
Lowest to $1.0947
Infineon Technologies
IC HALF BRIDGE DRIVER 2.4A 23DIP
Need more? Email Us
Sanken
Half Bridge (2) Driver General Purpose Power MOSFET 15-SIP
Need more? Email Us
Texas Instruments
100-V 4.4-M HALF-BRIDGE GAN FET
Lowest to $5.8209

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7405 $60.9175
75+ $1.6282 $122.1150
115+ $1.5721 $180.7915
160+ $1.4598 $233.5680
210+ $1.4037 $294.7770
260+ $1.3476 $350.3760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess