EN
  • EN
  • DE

BSZ115N03CSC

Part No BSZ115N03CSC
Manufacturer Infineon Technologies
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 09+Rohs
Reference case TSDSON-8
Manufacturer Infineon Technologies
Manufacturer Homepage www.infineon.com
Win Source Part Number 752422-BSZ115N03CSC
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BSZ115N03CSC CAD Model

Description

The Infineon BSZ115N03CSC is a OptiMOS™ power MOSFET designed for high-efficiency power conversion and management applications. This N-channel MOSFET boasts low on-resistance (Rds(on)) and fast switching speeds, contributing to reduced power losses and improved overall system performance. It is commonly used in synchronous rectification, DC-DC converters, and motor control circuits.

Applications:

  • Synchronous Rectification in AC-DC Power Supplies
  • DC-DC Converters
  • Motor Control Circuits
  • Load Switching
  • Battery Management Systems

Features:

  • N-Channel MOSFET
  • Low On-Resistance (Rds(on))
  • Fast Switching Speed
  • Logic Level Drive
  • Avalanche Rated
  • Pb-free; RoHS compliant

Benefits:

  • High Efficiency: Low Rds(on) minimizes conduction losses, resulting in higher efficiency in power conversion applications.
  • Fast Switching: Enables high-frequency operation, reducing switching losses and improving transient response.
  • Simplified Driving: Logic level drive capability allows direct interfacing with microcontrollers and other low-voltage control circuits.
  • Robustness: Avalanche rating provides protection against voltage spikes and transients, enhancing system reliability.
  • Environmentally Friendly: Pb-free and RoHS compliant, meeting environmental regulations.

Additional Details:

The BSZ115N03CSC features a drain-source voltage (Vds) rating suitable for a wide range of applications. Its low gate charge (Qg) contributes to fast switching speeds and reduced gate drive power requirements. The device is typically available in a surface-mount package. It is designed for automated assembly and provides excellent thermal performance, allowing for efficient heat dissipation. Detailed electrical characteristics, including Rds(on) vs. gate-source voltage (Vgs) curves and switching time parameters, are provided in the manufacturer's datasheet. The BSZ115N03CSC is engineered for high power density and optimized for minimizing conduction and switching losses. It is a suitable choice for engineers designing efficient and reliable power electronic systems.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess