EN
  • EN
  • DE

BSM150GB120DLCHOSA1

Part No BSM150GB120DLCHOSA1
Manufacturer Infineon Technologies
Catalog IGBTs - Modules
Description IGBT 2 MED POWER 62MM-1
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Configuration Half Bridge
Voltage - Collector Emitter Breakdown (Maximum) 1200V
Current - Collector (Ic) (Maximum) 300A
Power - Max 1250W
Vce(on) (Maximum) at Vge, Ic 2.6V at 15V, 150A
Current - Collector Cutoff (Maximum) 5mA
Input Capacitance (Cies) at Vce 11nF at 25V
Input Standard
NTC Thermistor No
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Chassis Mount
Manufacturer Package Module
Supplier Device Package Module
Manufacturer Pack Quantity 10
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813992-BSM150GB120DLCHOSA1
Ultra Librarian 3D Model Ultra Librarian BSM150GB120DLCHOSA1 CAD Model

Description

The BSM150GB120DLCHOSA1 is a half-bridge IGBT module from Infineon Technologies.

  • Maximum Power: 1250W
  • Voltage Breakdown: 1200V
  • Current Collector Cutoff: 5mA
  • Current Collector (Ic): 300A
  • Mounting: Chassis
  • Temperature Range: -40°C to 125°C
  • Input: Standard
  • NTC Thermistor: No
  • Supply and Demand Status: Limited
  • Manufacturer Package Quantity: 10
  • MSL Level: 1
  • Input Capacitance (Cies) @ Vce: 11nF @ 25V
  • Vce(on) (Maximum) @ Vge, Ic: 2.6V @ 15V, 150A

You May Also Be Interested in

Fairchild/ON Semiconductor
IGBT SMPS N-CHAN 600V SOT-227
Lowest to $27.2799
Infineon Technologies
Trans IGBT Module N-CH 1200V 580A 2400000mW 7-Pin 62MM-1 Tray / IGBT MODULE 1200V 450A
Lowest to $73.9500
Powerex Inc.
IGBT MOD DUAL 1200V 75A H SER / Trans Igbt Module N-Ch 1.2kV 75A
Lowest to $28.5735
Infineon Technologies
IGBT MODULE 1200V 600A
Lowest to $111.3704
IXYS
XPT IGBT | IGBT 1200V 88A SOT-227B
Lowest to $46.5672
Fairchild/ON Semiconductor
MODULE SPM 600V 100A EPM7
Need more? Email Us
Powerex Inc.
IGBT MOD DUAL 1200V 100A A SER
Lowest to $75.6717
Fairchild/ON Semiconductor
MODULE IGBT 600V 50A EPM7
Need more? Email Us
Vishay
IGBT 600V 69A 195W MTP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess