EN
  • EN
  • DE

BSM10GD120DN2E3224BOSA1

Part No BSM10GD120DN2E3224BOSA1
Manufacturer Infineon Technologies
Catalog IGBTs - Modules
Description IGBT MODULE 1200V 15A 80W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - IGBTs - IGBT Modules
Mfr Infineon Technologies
Package Tray
Product Status Last Time Buy
Configuration Full Bridge
Voltage - Collector Emitter Breakdown (Max) 1200 V
Current - Collector (Ic) (Max) 15 A
Power - Max 80 W
Vce(on) (Max) @ Vge, Ic 3.2V @ 15V, 10A
Current - Collector Cutoff (Max) 400 µA
Input Capacitance (Cies) @ Vce 530 pF @ 25 V
Input Standard
NTC Thermistor No
Temperature Range - Operating 150°C (TJ)
Mounting Type Chassis Mount
Package / Case Module
Supplier Device Package Module
Base Product Number BSM10G
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 846861-BSM10GD120DN2E3224BOSA1
Ultra Librarian 3D Model Ultra Librarian BSM10GD120DN2E3224BOSA1 CAD Model

Description

The BSM10GD120DN2E3224BOSA1 is an IGBT module from Infineon Technologies.

  • Category: Discrete Semiconductor Products - IGBTs
  • Configuration: Full Bridge
  • Collector-Emitter Breakdown Voltage: 1200V
  • Collector Current (Ic): 15A
  • Collector-Emitter Saturation Voltage (Vce(on)): 3.2V @ 15V, 10A
  • Mounting Type: Chassis Mount
  • Package: Module
  • Operating Temperature: Up to 150°C
  • Product Status: Last Time Buy

You May Also Be Interested in

Infineon Technologies
IGBT MODULES
Lowest to $325.6465
Powerex Inc.
IGBT MOD DUAL 1200V 75A H SER / Trans Igbt Module N-Ch 1.2kV 75A
Lowest to $28.5735
Infineon Technologies
IGBT MODULE 1200V 900A
Lowest to $324.6269
Vishay
IGBT SIP MODULE 600V 6A IMS-2
Lowest to $103.2605
Powerex Inc.
IGBT MOD DUAL 1200V 100A A SER
Lowest to $75.6717
Infineon Technologies
IGBT MODULE 1200V 600A
Lowest to $111.3704
Vishay
MOD IGBT 3PHASE INV 600V SIP
Lowest to $103.2605
Infineon Technologies
IGBT MODULE 1200V 450A
Lowest to $99.6429
Infineon Technologies
Trans IGBT Module N-CH 1200V 580A 2400000mW 7-Pin 62MM-1 Tray / IGBT MODULE 1200V 450A
Lowest to $73.9500

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess