EN
  • EN
  • DE

BGSF110GN26E6327

Part No BGSF110GN26E6327
Manufacturer Infineon Technologies
Catalog RF Switches
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819317-BGSF110GN26E6327
Ultra Librarian 3D Model Ultra Librarian BGSF110GN26E6327 CAD Model

Description

The BGSF110GN26E6327 is an RF Single Pole Single Throw (SPST) switch manufactured by Infineon Technologies. This switch is designed for various wireless communication applications, offering low insertion loss and high isolation. It is suitable for use in mobile devices, wireless LANs, and other RF systems where precise switching is required.

Applications:

  • Mobile Phones: Used in mobile phone front-end modules for antenna switching and band selection.
  • Wireless LAN (WLAN): Implemented in WLAN devices for switching between different antenna configurations.
  • Bluetooth Devices: Employed in Bluetooth modules for efficient signal routing.
  • GPS Devices: Utilized in GPS receivers for antenna selection and signal management.
  • RF Front-End Modules: Integrated into RF front-end modules for various wireless communication systems.

Features:

  • SPST Configuration: Offers a single-pole single-throw switching function.
  • Low Insertion Loss: Minimizes signal loss when the switch is in the ON state.
  • High Isolation: Provides excellent isolation between the input and output ports when the switch is in the OFF state.
  • High Linearity: Maintains signal integrity by minimizing distortion.
  • Small Form Factor: Available in a compact package for space-constrained applications.

Benefits:

  • Improved Signal Quality: Low insertion loss and high isolation ensure minimal signal degradation.
  • Extended Battery Life: Efficient switching reduces power consumption in wireless devices.
  • Enhanced System Performance: High linearity contributes to improved overall system performance.
  • Compact Design: Small form factor allows for integration in miniaturized devices.
  • Reliable Operation: Designed for robust and reliable performance in demanding RF environments.

Additional Details:

The BGSF110GN26E6327 typically operates within a frequency range suitable for various wireless standards, including GSM, UMTS, LTE, and WLAN. It features a control voltage that allows for easy integration with digital control circuits. The device is designed to handle moderate RF power levels. It also boasts fast switching speeds, enabling rapid changes in signal routing. Detailed specifications, including insertion loss, isolation, and operating voltage, can be found in the product datasheet provided by Infineon Technologies.

The use of advanced semiconductor technology in the BGSF110GN26E6327 ensures consistent performance and reliability, making it a preferred choice for RF switch applications in modern wireless communication systems.

You May Also Be Interested in

MACOM Technology Solutions
IC RF SWITCH SP5T 26GHZ
Need more? Email Us
TagoreTech
IC RF SWITCH SP3T 4GHZ 16QFN
Lowest to $23.2836
Radiall USA, Inc.
IC RF SWITCH SP6T 40GHZ
Need more? Email Us
MACOM Technology Solutions
IC RF SWITCH SP4T 44GHZ 22QFN
Need more? Email Us
pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $173.1344
Radiall USA, Inc.
IC RF SWITCH SPDT 3GHZ
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJG1804K64 Nisshinbo RF Switch ICs SP3T GaAs MMIC 6GHz 1.9 to 5V 30dBm datasheet, inventory, & pricing.
Lowest to $0.5821
MACOM Technology Solutions
IC RF SWITCH SP3T 20GHZ
Need more? Email Us
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.3892 $76.1676
6+ $20.8316 $124.9896
9+ $20.1813 $181.6317
12+ $19.5299 $234.3588
16+ $18.8796 $302.0736
21+ $16.9265 $355.4565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess