EN
  • EN
  • DE

BFR380F

Part No BFR380F
Manufacturer Infineon Technologies
Catalog END - OF - LIFE
Description NPN Silicon RF Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1153307-BFR380F
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BFR380F CAD Model

Description

The BFR380F is a wideband silicon NPN bipolar transistor from Infineon Technologies, designed for high-frequency applications. It is particularly suited for use in amplifiers, oscillators, and mixers where performance at high frequencies is essential.

Applications:

  • Low Noise Amplifiers (LNAs): Used in the front end of receivers to amplify weak signals while minimizing added noise.
  • Oscillators: Functions as the active element in oscillator circuits to generate stable high-frequency signals.
  • Mixers: Utilized in frequency conversion stages to translate signals to different frequency bands.
  • RF Amplifiers: Boosts the power of radio frequency signals in various communication systems.
  • Wireless Communication Systems: Employed in various wireless systems such as WLAN and Bluetooth.

Features:

  • High Transition Frequency (fT): Offers excellent high-frequency performance.
  • Low Noise Figure: Minimizes the noise added to the signal, ensuring high sensitivity.
  • High Gain: Provides significant signal amplification.
  • Wideband Performance: Operates effectively over a broad frequency range.
  • Small Signal Amplifier: Designed for amplifying small signals with minimal distortion.

Benefits:

  • Improved Signal Reception: Low noise figure enhances the receiver's ability to detect weak signals.
  • Stable Signal Generation: High transition frequency ensures stable oscillator performance.
  • Efficient Frequency Conversion: Facilitates effective signal mixing with minimal losses.
  • Enhanced System Performance: Contributes to overall improved performance in high-frequency circuits.
  • Compact Design: Small package allows for use in space-constrained applications.

Additional Details:

The BFR380F is typically available in a surface-mount package, such as SOT-343, for easy assembly on printed circuit boards. It is designed to operate at low voltage levels, making it suitable for battery-powered applications. Its high gain and low noise figure make it an excellent choice for sensitive receiver circuits.

Technical Specifications (General):

  • Transition Frequency (fT): Typically > 10 GHz (consult datasheet for specific value)
  • Noise Figure (NF): Typically < 2 dB (consult datasheet for specific value at relevant frequency)
  • Collector-Emitter Voltage (VCEO): Typically around 4.5V
  • Package Type: SOT-343 or similar

For accurate electrical characteristics, thermal behavior, and application-specific advice, the datasheet should be consulted.

You May Also Be Interested in

Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Vishay
Silicon Z-Diodes
Lowest to $0.2181
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
ELM-TECH
Complementary MOSFET
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
335+ $0.1500 $50.2500
815+ $0.1231 $100.3265
1,260+ $0.1193 $150.3180
1,735+ $0.1154 $200.2190
2,245+ $0.1116 $250.5420
3,000+ $0.1000 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 335 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess