EN
  • EN
  • DE

BCR401W

Part No BCR401W
Manufacturer Infineon Technologies
Catalog END - OF - LIFE
Description LED Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1152360-BCR401W
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BCR401W CAD Model

Description

The BCR401W is a constant current regulator diode manufactured by Infineon Technologies. It is designed to provide a stable and consistent current output regardless of variations in input voltage or load resistance. This device is commonly used in LED lighting applications to ensure consistent brightness and prevent damage from overcurrent.

Applications:

  • LED lighting
  • Current limiting circuits
  • Constant current sources
  • Linear regulators
  • Sensor circuits

Features:

  • Constant current regulation: Provides a stable and consistent current output.
  • Wide input voltage range: Operates effectively across a range of input voltages.
  • Small SOT-343 package: Enables compact circuit designs.
  • Integrated protection: Includes over-temperature protection.
  • High accuracy: Provides precise current regulation.

Benefits:

  • Consistent LED brightness: Ensures stable and uniform light output in LED applications.
  • Protection against overcurrent: Prevents damage to LEDs and other circuit components.
  • Simplified circuit design: Reduces the need for complex current limiting circuitry.
  • Increased system reliability: Protects against voltage fluctuations and load variations.
  • Energy efficiency: Optimizes current flow to improve overall system efficiency.

Additional Details:

The BCR401W is typically supplied in a small SOT-343 package, making it suitable for space-constrained applications. Its key parameters include the regulated current level and the operating voltage range. The datasheet provides detailed specifications and application notes for optimal usage. This constant current regulator is widely used in various LED lighting solutions, including automotive lighting, general illumination, and display backlighting, where consistent and reliable current regulation is essential.

You May Also Be Interested in

Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Coilcraft
SMT Power Inductors
Lowest to $0.9298
ELM-TECH
Complementary MOSFET
Need more? Email Us
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4050 $50.6250
305+ $0.3323 $101.3515
470+ $0.3219 $151.2930
645+ $0.3115 $200.9175
835+ $0.3012 $251.5020
1,115+ $0.2700 $301.0500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,417 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess