EN
  • EN
  • DE

NCP1076P065G

Part No NCP1076P065G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description High-Voltage Switcher for Low Power Offline SMPS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Tube
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 700V
Topology Flyback
Voltage - Start Up 8.1V
Supply Voltage 6.3 V ~ 10 V
Duty Cycle 69%
Frequency - Switching 65kHz
Power (Watts) 25W
Fault Protection Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 8-DIP (0.300", 7.62mm), 7 Leads
Manufacturer Package 8-PDIP
Mounting Style Through Hole
Win Source Part Number 1229932-NCP1076P065G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name NCP1076
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian NCP1076P065G CAD Model

Description

ON Semiconductor NCP1076P065G - High-Performance AC-DC Converter

The NCP1076P065G is a cutting-edge AC-DC converter solution from ON Semiconductor, designed to deliver exceptional performance for a wide range of power applications. This highly integrated circuit simplifies the design of power supplies by combining a fixed-frequency current mode controller with a 650 V MOSFET. It's an ideal choice for designers looking to create compact, efficient, and reliable power supplies without the need for numerous external components.

Key Features

  • High-Voltage Startup: The NCP1076P065G is equipped with a high-voltage startup circuit that enables the device to handle bulk capacitors charging without the need for additional external components, thus reducing system cost and complexity.
  • Fixed-Frequency Operation: With a fixed-frequency operation, the NCP1076P065G ensures predictable performance and simplifies EMI filter design, which is crucial for applications where noise reduction is essential.
  • Auto-Recovery Overvoltage Protection (OVP): The built-in OVP ensures that the device and the system are protected from high voltage spikes, improving the overall reliability and safety of the power supply.
  • 650 V MOSFET: The integrated high-voltage MOSFET allows for robust power handling and provides ample headroom for voltage spikes, making it suitable for challenging electrical environments.
  • Frequency Jittering: To minimize EMI emissions, the NCP1076P065G incorporates frequency jittering, which helps in meeting regulatory standards and reduces the need for additional filtering components.
  • Short-Circuit Protection: The device offers built-in short-circuit protection that enhances the safety of the power supply by preventing damage during fault conditions.

Applications

The NCP1076P065G is versatile and can be used in a variety of applications, including:

  • AC-DC adapters for consumer electronics
  • Off-line battery chargers
  • Auxiliary power supplies for white goods and appliances
  • Standby and auxiliary power supplies for industrial systems

With its robust feature set, the NCP1076P065G from ON Semiconductor stands out as a reliable and efficient solution for designers aiming to optimize their power supply designs for performance and cost-effectiveness.

You May Also Be Interested in

Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6850 $50.5500
75+ $1.3825 $103.6875
115+ $1.3393 $154.0195
155+ $1.2961 $200.8955
200+ $1.2529 $250.5800
270+ $1.1233 $303.2910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,739 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess