EN
  • EN
  • DE

BCR321UE6327HTSA1918

Part No BCR321UE6327HTSA1918
Manufacturer Infineon Technologies
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1157272-BCR321UE6327HTSA1918
Categories Custom Parts
Manufacturer Infineon Technologies
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BCR321UE6327HTSA1918 CAD Model

Description

The BCR321UE6327HTSA1918 is a digital bipolar transistor (also known as a resistor-equipped transistor - RET) manufactured by Infineon Technologies. It integrates bias resistors into a single SOT-323 package, simplifying circuit design and reducing the number of external components required.

Applications

  • Digital switching circuits
  • Level shifting applications
  • Inverter circuits
  • General-purpose switching
  • Replacement of discrete transistors and resistors

Features

  • Integrated Bias Resistors: Reduces external component count and simplifies PCB layout.
  • NPN Transistor: Standard NPN bipolar transistor configuration.
  • Small SOT-323 Package: Space-saving design for high-density applications.
  • RoHS Compliant: Lead-free and environmentally friendly.
  • Halogen-Free according to IEC 61249-2-21: Meets environmental standards.

Benefits

  • Simplified circuit design
  • Reduced board space requirements
  • Lower bill of materials (BOM) cost
  • Improved reliability compared to discrete solutions
  • Environmentally friendly

Technical Specifications

The BCR321UE6327HTSA1918 features an input resistor of 47 kΩ and a series resistor of 47 kΩ. It has a collector-emitter voltage of 50 V and a collector current of 100 mA. The package is SOT-323. Consult the Infineon datasheet for detailed electrical characteristics, thermal resistance, and package dimensions.

You May Also Be Interested in

ACX
Lowest to $0.1640
Panjit
Z-diode 0, 8W 47V 5% SOD123FL
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 27V 250MW TO236AB / Zener Diode 27 V 250 mW ±5% Surface Mount TO-236AB
Lowest to $0.0732
Panjit
SURFACE MOUNT SILICON ZENER DIOD / Zener Diode 51 V 200 mW ±2% Surface Mount SOD-323
Need more? Email Us
TDK Corporation
Lowest to $0.0244
Rectron USA
DIODE ZENER 3.3V 500MW SOD-323 / Zener Diode 3.3 V 500 mW ±2% Surface Mount SOD-323
Lowest to $0.0437
TDK Corporation
Lowest to $0.1360
Ledil
REFLECTOR FOR BRIDGELUX BXRA / Reflector 24° Wide Round, 70mm Adhesive, Position Pins
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Digital Hall Effect SOT-23-3
Lowest to $0.0795

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess