EN
  • EN
  • DE

BCR146T

Part No BCR146T
Manufacturer Infineon Technologies
Catalog END - OF - LIFE
Description NPN Silicon Digital Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1152300-BCR146T
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BCR146T CAD Model

Description

The BCR146T is a digital bipolar transistor (BJT) manufactured by Infineon Technologies. It integrates a resistor network into a single SOT-343 package, reducing component count and simplifying circuit design. This transistor is designed for switching and amplification applications, offering a compact and efficient solution for various electronic circuits.

Applications

  • Digital switching circuits
  • Amplification circuits
  • Level shifting
  • Bias resistor applications
  • General-purpose switching and amplification

Features

  • Integrated resistors: Reduces component count and simplifies circuit design.
  • Small SOT-343 package: Compact size for space-constrained applications.
  • Digital transistor: Optimized for digital applications.
  • NPN transistor: Suitable for various switching and amplification needs.
  • Low saturation voltage: Ensures efficient switching performance.

Benefits

  • Simplified circuit design: Integrated resistors reduce the number of external components needed.
  • Reduced board space: Compact SOT-343 package saves valuable board space.
  • Improved reliability: Fewer components result in higher overall circuit reliability.
  • Cost-effective: Reduces component count, lowering overall system cost.
  • Easy to use: Simplified design and minimal external components make it easy to implement in various applications.
  • Optimized for digital applications: Designed to provide efficient and reliable digital switching performance.

Technical Specifications

The BCR146T features an NPN transistor configuration with integrated bias resistors. The typical resistor values are designed to optimize the transistor's switching characteristics. The SOT-343 package ensures a small footprint and ease of assembly. It operates within standard voltage and current ranges suitable for digital applications. Key specifications include forward current, collector-emitter voltage, and power dissipation ratings.

You May Also Be Interested in

Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Vishay
Silicon Z-Diodes
Lowest to $0.2795
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess