EN
  • EN
  • DE

BC818K-40

Part No BC818K-40
Manufacturer Infineon Technologies
Catalog END - OF - LIFE
Description NPN Silicon AF Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1152031-BC818K-40
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BC818K-40 CAD Model

Description

The BC818K-40 is a silicon planar epitaxial NPN transistor manufactured by Infineon Technologies. This transistor is designed for general-purpose switching and amplification applications. Its key features include a high current gain and low saturation voltage, making it suitable for driving various loads in electronic circuits. The '40' suffix indicates a specific current gain range within the BC818 series.

Applications:

  • General Purpose Amplification: Used in small signal amplifiers for audio and instrumentation circuits.
  • Switching Circuits: Employed as a switch in various digital and analog circuits.
  • Driver Stages: Used to drive relays, LEDs, and other loads.
  • Signal Processing: Incorporated in signal conditioning and processing circuits.
  • Consumer Electronics: Found in a wide range of consumer electronic devices such as radios, TVs, and audio equipment.

Features:

  • High Current Gain (hFE): Provides good amplification performance.
  • Low Saturation Voltage: Ensures efficient switching operation.
  • Small Signal Transistor: Designed for low to medium power applications.
  • NPN Polarity: Common NPN transistor configuration.

Benefits:

  • Versatile Application: Suitable for a wide range of electronic circuits.
  • Efficient Switching: Low saturation voltage minimizes power loss during switching.
  • Reliable Performance: Provides stable and consistent performance in various operating conditions.
  • Cost-Effective: Offers a good balance between performance and cost.

Additional Details:

The BC818K-40 is typically packaged in a small surface-mount package, such as SOT-23. The datasheet specifies key parameters, including maximum collector current, collector-emitter voltage, and power dissipation. Designers should consult the datasheet for detailed electrical characteristics and application guidelines. This transistor is commonly used in a wide range of electronic applications due to its reliability and performance.

You May Also Be Interested in

ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2181
ELM-TECH
Complementary MOSFET
Need more? Email Us
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5844 $58.4400
245+ $0.4793 $117.4285
375+ $0.4643 $174.1125
515+ $0.4493 $231.3895
665+ $0.4343 $288.8095
890+ $0.3904 $347.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess