EN
  • EN
  • DE

BBY58-05W H6327

Part No BBY58-05W H6327
Manufacturer Infineon Technologies
Catalog Custom Parts (B - D)
Description Diode VAR Cap Dual Common Cathode 10V 17.5pF Automotive 3-Pin SOT-323 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SOT-323-3
Element Configuration Common Cathode
Mount Surface Mount
Number of Pins 3
Packaging Tape & Reel (TR)
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1129904-BBY58-05W H6327
Categories Custom Parts
Manufacturer Infineon Technologies
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BBY58-05W H6327 CAD Model

Description

The BBY58-05W H6327 is a variable capacitance diode, also known as a varactor diode, manufactured by Infineon Technologies. It is specifically designed for use in voltage-controlled oscillators (VCOs), tunable filters, and other applications where voltage-dependent capacitance is required. The diode's capacitance varies inversely with the applied reverse voltage, allowing for electronic tuning of circuits.

Applications:

  • Voltage-Controlled Oscillators (VCOs)
  • Tunable Filters
  • Frequency Synthesizers
  • Automatic Frequency Control (AFC) circuits
  • FM Modulators and Demodulators

Features:

  • High Tuning Ratio: Provides a wide capacitance variation range for effective tuning.
  • Low Series Resistance: Minimizes losses and improves circuit performance.
  • Small Package: Allows for compact circuit designs.
  • High Quality Factor (Q): Ensures minimal signal attenuation and better selectivity.
  • Hyperabrupt Junction: Delivers a more linear capacitance-voltage relationship compared to abrupt junction diodes.

Benefits:

  • Precise Frequency Control: Enables accurate and stable frequency adjustments in VCOs and synthesizers.
  • Wide Tuning Range: Offers flexibility in designing tunable circuits with a broad frequency range.
  • Improved Circuit Performance: Low series resistance and high Q-factor enhance signal integrity and reduce signal loss.
  • Compact Designs: Small package allows for miniaturization of electronic devices.
  • Linear Tuning: Hyperabrupt junction contributes to a more predictable and controlled tuning behavior.

Additional Details:

The BBY58-05W features a hyperabrupt junction, which is optimized for achieving a high tuning ratio and a relatively linear capacitance-voltage characteristic. This linearity is crucial in applications where precise frequency control is required, such as in communication systems and test equipment. The diode's capacitance range and breakdown voltage are important parameters that need to be considered when designing circuits. The H6327 suffix designates a specific packaging and reel configuration.

The BBY58-05W is commonly used in applications where stable and repeatable tuning is essential. Its low series resistance and high Q-factor minimize signal loss and ensure optimal circuit performance. The datasheet provides detailed information on the diode's electrical characteristics, capacitance-voltage curve, and thermal resistance, enabling engineers to design robust and efficient tunable circuits. The small physical size of the package allows for dense board layouts and integration into miniaturized electronic devices. Its stable performance over temperature ensures reliable operation in various environmental conditions.

You May Also Be Interested in

Taiwan Semiconductor
DIODE ZENER 16V 200MW SOD323F / Zener Diode 16 V 200 mW ±5% Surface Mount SOD-323F
Need more? Email Us
TDK Corporation
Lowest to $0.5994
Infineon Technologies
Date Code: 0345/0413/0443+; RoHS Compliant: Yes;
Lowest to $0.0196
Panjit
SURFACE MOUNT SILICON ZENER DIOD / Zener Diode 51 V 200 mW ±2% Surface Mount SOD-323
Need more? Email Us
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Lowest to $0.0335
Diodes Incorporated
DIODE ZENER 27.69V 500MW SOD323F / Zener Diode 27.69 V 500 mW ±3% Surface Mount SOD-323F
Lowest to $0.0747
Chilisin
Lowest to $0.0019
C&K Components
Need more? Email Us
Diodes Incorporated
ZENER DIODE SOT23 T&R 3K / Zener Diode 18 V 300 mW ±6.39% Surface Mount SOT-23-3
Lowest to $4.3657

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
445+ $0.1305 $58.0725
1,080+ $0.1074 $115.9920
1,670+ $0.1040 $173.6800
2,300+ $0.1005 $231.1500
2,945+ $0.0982 $289.1990
3,950+ $0.0878 $346.8100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,985 pieces
MOQ: 445 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess