EN
  • EN
  • DE

BB664-02VH7902

Part No BB664-02VH7902
Manufacturer Infineon Technologies
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1207+
Reference case SOD523
Manufacturer Infineon Technologies
Manufacturer Homepage www.infineon.com
Win Source Part Number 752227-BB664-02VH7902
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BB664-02VH7902 CAD Model

Description

The BB664-02VH7902 is a variable capacitance diode, also known as a varactor diode, manufactured by Infineon Technologies. Varactor diodes are semiconductor devices whose capacitance varies with the voltage applied across them. This property makes them useful in various radio frequency (RF) and microwave applications, where voltage-controlled capacitance is required.

Applications

  • Voltage-Controlled Oscillators (VCOs): Tuning the frequency of oscillators in communication systems and test equipment.
  • Tunable Filters: Adjusting the center frequency of filters in radio receivers and transmitters.
  • Frequency Multipliers: Generating higher-frequency signals from lower-frequency signals.
  • Automatic Frequency Control (AFC) Circuits: Maintaining a stable frequency in receivers and transmitters.
  • Phase Shifters: Adjusting the phase of RF signals in communication systems.

Features

  • Variable Capacitance: Capacitance changes with applied voltage.
  • High Tuning Ratio: Significant capacitance variation over a specific voltage range.
  • Low Series Resistance: Minimizes losses in RF circuits.
  • High Q-Factor: Indicates low energy dissipation and good performance at high frequencies.
  • Small Package: Allows for compact circuit designs.

Benefits

  • Precise Frequency Tuning: Enables accurate control of frequency in oscillators and filters.
  • Wide Tuning Range: Provides a broad range of capacitance variation for versatile applications.
  • Low Noise: Minimizes noise generation in RF circuits.
  • High Efficiency: Reduces power consumption in tunable circuits.
  • Compact Design: Small package allows for miniaturization of electronic devices.

Additional Details

The BB664-02VH7902 has a specific capacitance range and a corresponding voltage range over which the capacitance varies. The tuning ratio, defined as the ratio of the maximum capacitance to the minimum capacitance, is a key parameter. The Q-factor indicates the diode's quality as a reactive component. The reverse voltage rating is the maximum voltage that can be applied in the reverse direction without damaging the diode. The forward current rating indicates the maximum current that can be allowed to pass through the diode in the forward direction. The package type affects the mounting method and thermal performance. Always consult the official datasheet from Infineon Technologies to obtain accurate specifications, including capacitance range, tuning ratio, Q-factor, reverse voltage rating, forward current rating, and package dimensions. The datasheet provides detailed application notes and guidelines for proper use of the varactor diode in RF circuits. Properly biasing the varactor diode and impedance matching are crucial for optimal performance.

You May Also Be Interested in

Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6818 $51.1350
180+ $0.5595 $100.7100
280+ $0.5420 $151.7600
385+ $0.5245 $201.9325
495+ $0.5070 $250.9650
660+ $0.4546 $300.0360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 960 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess