EN
  • EN
  • DE

BB639C E7908

Part No BB639C E7908
Manufacturer Infineon Technologies
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Reference case SOD323
Manufacturer Infineon Technologies
Manufacturer Homepage www.infineon.com
Win Source Part Number 737275-BB639C E7908
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BB639C E7908 CAD Model

Description

The BB639C E7908 is a variable capacitance diode (varicap) from Infineon Technologies, designed for electronic tuning in various RF and microwave applications. The 'E7908' likely represents a specific manufacturing batch or traceability code.

Applications:

  • Voltage Controlled Oscillators (VCOs): Used for tuning the frequency of VCOs in communication systems.
  • Tunable Filters: Integrated into tunable filters for selecting specific frequency bands.
  • Frequency Multipliers: Employed in frequency multiplier circuits for generating higher-frequency signals.
  • Antenna Tuning: Used for matching impedance and tuning antennas in radio receivers and transmitters.
  • Phase Shifters: Found in phase shifter circuits for adjusting the phase of RF signals.

Features:

  • Variable Capacitance: Capacitance changes with applied voltage, allowing for electronic tuning.
  • High Tuning Ratio: Provides a wide capacitance variation range for effective frequency control.
  • Low Series Resistance: Minimizes losses and improves the performance of tuned circuits.
  • High Quality Factor (Q): Ensures low signal attenuation and stable operation.
  • Small Package Size: Available in compact packages for space-constrained applications.
  • Low Leakage Current: Reduces power consumption and improves accuracy.

Benefits:

  • Precise Frequency Control: Allows accurate and stable frequency tuning in VCOs and other circuits.
  • Wide Tuning Range: Provides flexibility in frequency selection and adjustment.
  • Improved Performance: Low series resistance and high Q factor enhance the overall performance of tuned circuits.
  • Compact Design: Small package size enables integration into miniaturized devices.
  • Reduced Power Consumption: Low leakage current minimizes power losses.

Additional Details:

The BB639C E7908 features a high tuning ratio, typically exceeding 5:1, allowing for a wide range of frequency adjustments. Its low series resistance minimizes insertion losses in tuned circuits. The high Q factor ensures minimal signal attenuation and stable operation. The diode is typically available in a small surface-mount package, such as SOD-323, allowing for high-density circuit designs. The 'E7908' marking is specific to Infineon and is used for internal tracking and quality control.

The BB639C E7908 is an excellent choice for designers seeking a high-performance varicap diode for electronic tuning applications in RF and microwave systems.

You May Also Be Interested in

Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Need more? Email Us
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Need more? Email Us
Infineon Technologies
DIODE VAR CAP 30V 20MA SC-79 / Varactors Single 30 V Surface Mount PG-SC79-2
Need more? Email Us
ON Semiconductor
DIODE TUNING EPICAP 30V TO92-2
Need more? Email Us
Toshiba Semiconductor and Storage
3@C1V/C4V Standalone 10V 270mΩ 6.1pF@4V,1MHz SOD-523 Variable Capacitance (Varicaps, Varactors) RoHS
Lowest to $0.0786
NXP / Nexperia
DIODE VARACTOR 32V SNGL SOD-523
Lowest to $0.1456
Toshiba Semiconductor and Storage
Varactor Diodes 10V C1=4.0-4.9pF
Lowest to $0.1165
ON Semiconductor
DIODE TUNING 30V 15PF TO92-2
Lowest to $0.3234
ON Semiconductor
AM VARICAP SINGLE VR 8V / Varactors
Lowest to $0.1964

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,520 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess