EN
  • EN
  • DE

BAS4002ARPPE6327HTSA1

Part No BAS4002ARPPE6327HTSA1
Manufacturer Infineon Technologies
Catalog Bridge Rectifiers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Bridge Rectifiers
Mfr Infineon Technologies
Package Tape & Reel
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Max) 40 V
Current - Average Rectified (Io) 200 mA
Voltage - Forward (Vf) (Max) @ If 400 mV @ 100 mA
Current - Reverse Leakage @ Vr 10 µA @ 40 V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Package / Case TO-253-4, TO-253AA
Supplier Device Package PG-SOT-143-3D
Base Product Number BAS4002
Other Names BAS4002ARPPE6327INCT,BAS4002ARPPE6327INDKR,BAS4002ARPPE6327XT,BAS4002ARPPE6327INDKR,BAS4002ARPPE6327HTSA1CT,BAS4002ARPPE6327INCT,SP000443736,BAS4002ARPPE6327HTSA1TR,BAS4002ARPPE6327HTSA1DKR,BAS4002ARPPE6327INTR,BAS 4002A RPP E6327,BAS4002ARPPE6327INTR,BAS4002ARPPE6327
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Win Source Part Number 1283155-BAS4002ARPPE6327HTSA1
Ultra Librarian 3D Model Ultra Librarian BAS4002ARPPE6327HTSA1 CAD Model

Description

The BAS4002ARPPE6327HTSA1 is a single-phase bridge rectifier with a maximum peak reverse voltage of 40V and an average rectified current of 200mA.

  • Maximum Peak Reverse Voltage: 40V
  • Average Rectified Current: 200mA
  • Forward Voltage: 400mV @ 100mA
  • Reverse Leakage Current: 10µA @ 40V
  • Applications: Power supplies and battery chargers
  • Temperature Range: 150°C
  • Packaging: Tape and Reel
  • Manufacturer: Infineon Technologies
  • ECCN: EAR99

You May Also Be Interested in

Comchip Technology
BRIDGE RECT 1PHASE 600V 4A GBJ
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 400V 35A D-34
Lowest to $8.2882
ShenZhen SlkorMicro Semicon Co. Ltd
DBS
Lowest to $0.0578
ShenZhen SlkorMicro Semicon Co. Ltd
30A 1V@500mA 800mA 1kV MBF
Lowest to $0.0205
ShenZhen SlkorMicro Semicon Co. Ltd
60A 1.1V@2A 2A 1kV DBS
Lowest to $0.0264
ShenZhen SlkorMicro Semicon Co. Ltd
1.1V@4A 4A 135A 1kV KBL
Lowest to $0.1168
IXYS
BRIDGE RECT 3P 1.6KV 75A V1A-PAK
Need more? Email Us
Vishay
BRIDGE RECT 1P 1.6KV 25A D-34
Lowest to $26.0614
ShenZhen SlkorMicro Semicon Co. Ltd
35A 1V@400mA 800mA 600V MBS
Lowest to $0.0157

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess