EN
  • EN
  • DE

BAS3005A-02V H6327

Part No BAS3005A-02V H6327
Manufacturer Infineon Technologies
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2014+
Reference case SC79
Manufacturer Infineon Technologies
Manufacturer Homepage www.infineon.com
Win Source Part Number 713666-BAS3005A-02V H6327
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BAS3005A-02V H6327 CAD Model

Description

The BAS3005A-02V H6327 is a Schottky barrier diode manufactured by Infineon Technologies. It's designed for high-speed switching applications and low forward voltage drop, making it suitable for various electronic circuits.

Applications

  • High-speed switching circuits: The diode's fast switching capabilities make it ideal for applications requiring rapid signal processing.
  • Voltage clamping: It can be used to protect sensitive components from voltage spikes.
  • Reverse polarity protection: Prevents damage to circuits when the power supply is connected incorrectly.
  • DC-DC converters: Improves efficiency in power conversion circuits.
  • Instrumentation: Used in test and measurement equipment for accurate signal detection.

Features

  • Low forward voltage drop: Minimizes power dissipation and improves circuit efficiency.
  • Fast switching speed: Enables high-frequency operation.
  • Low capacitance: Reduces signal distortion and improves high-frequency performance.
  • Small footprint: Allows for compact circuit designs.
  • High surge current capability: Provides robustness against transient voltage spikes.

Benefits

  • Improved circuit efficiency: The low forward voltage drop reduces power loss, leading to energy savings.
  • Enhanced signal integrity: The fast switching speed and low capacitance ensure accurate signal transmission.
  • Protection against voltage transients: The high surge current capability safeguards sensitive components from damage.
  • Compact designs: The small footprint allows for miniaturization of electronic devices.
  • Increased reliability: The robust design ensures stable operation over a wide range of conditions.

Additional Details

The BAS3005A-02V H6327 is a surface-mount device (SMD) packaged in a small SOT-23 package. The maximum repetitive peak reverse voltage is typically around 30V, and the maximum average forward rectified current is around 300mA. It is RoHS compliant, meaning it is free from hazardous substances. It is commonly used in mobile devices, portable electronics, and industrial applications where efficiency and reliability are critical.

Further specifics can be found within the manufacturer's datasheet, regarding thermal resistance, storage temperature and soldering conditions.

You May Also Be Interested in

Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4662 $51.3170
85+ $1.2031 $102.2635
130+ $1.1655 $151.5150
180+ $1.1279 $203.0220
230+ $1.0903 $250.7690
310+ $0.9775 $303.0250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,720 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess