EN
  • EN
  • DE

BAR151E6327HTSA1

Part No BAR151E6327HTSA1
Manufacturer Infineon Technologies
Catalog RF Diodes
Description RF DIODE PIN 100V 250MW SOT23-3  /  RF Diode PIN - 1 Pair Common Cathode 100V 140 mA 250 mW PG-SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - RF
Mfr Infineon Technologies
Package Tape & Reel
Product Status Last Time Buy
Diode Type PIN - 1 Pair Common Cathode
Voltage - Peak Reverse (Max) 100V
Current - Max 140 mA
Capacitance @ Vr, F 0.5pF @ 50V, 1MHz
Resistance @ If, F 12Ohm @ 10mA, 100MHz
Power Dissipation (Max) 250 mW
Temperature Range - Operating 150°C (TJ)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package PG-SOT23
Base Product Number BAR151
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Names BAR151E6327HTSA1CT,BAR15-1E6327INCT-ND,BAR 15-1 E6327-ND,BAR151E6327,BAR15-1E6327INCT,BAR15-1E6327INDKR-ND,BAR15-1E6327INTR,BAR151E6327BTSA1,BAR 15-1 E6327,SP000010163,2156-BAR151E6327HTSA1,BAR151E6327HTSA1TR,INFINFBAR151E6327HTSA1,BAR151E6327XT,BAR15-1E6327INDKR,BAR15-1E6327INTR-ND,BAR151E6327HTSA1DKR
Standard Package 3,000
Win Source Part Number 1110462-BAR151E6327HTSA1
Ultra Librarian 3D Model Ultra Librarian BAR151E6327HTSA1 CAD Model

Description

The BAR151E6327HTSA1 is a PIN diode from Infineon Technologies.

  • Application: RF applications
  • Peak Reverse Voltage: 100V
  • Current: 140mA
  • Capacitance: 0.5pF @ 50V, 1MHz
  • Resistance: 12Ohm @ 10mA, 100MHz
  • Package: Tape & Reel
  • Standard Package: 3,000
  • Status: Active
  • Popularity: High
  • Alternative Parts (Cross-Reference): BAR 15-1 E6327
  • REACH: Unaffected
  • ECCN: EAR99

You May Also Be Interested in

Broadcom Limited
RF DIODE SCHOTTKY 70V SOT23-3
Lowest to $8.6029
Skyworks Solutions Inc.
DIODE SCHOTTKY 50MA
Lowest to $0.9679
Vishay
DIODE BAND SW SOD80 MINIMELF
Need more? Email Us
Broadcom Limited
Surface Mount RF Schottky Barrier Diodes | RF DIODE SCHOTTKY 15V SOT363
Lowest to $0.8796
Skyworks Solutions Inc.
DIODE RF PIN 50V 150MA 0402
Lowest to $3.2256
ON Semiconductor
DIODE SCHOTTKY 7V 200MW SOD-323
Lowest to $0.1382
NXP / Nexperia
DIODE BAND-SWITCHING SOD110 / Diode PIN Switch 35V 2-Pin SOD T/R
Lowest to $0.0739
M/A-Com Technology Solutions
Limiter PIN Diodes | RF DIODE PIN 35V CHIP
Lowest to $5.4545
Skyworks Solutions Inc.
DIODE PIN 50V 150MA 0402
Lowest to $0.2078

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.2023 $58.6670
700+ $0.1660 $116.2000
1,080+ $0.1608 $173.6640
1,485+ $0.1556 $231.0660
1,920+ $0.1505 $288.9600
2,570+ $0.1349 $346.6930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,100 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess