EN
  • EN
  • DE

AUIRFS8407TRL

Part No AUIRFS8407TRL
Manufacturer Infineon Technologies
Catalog FETs - Single
Description MOSFET N-CH 40V 195A D2PAK / Advanced Process Technology New Ultra Low On-Resistance
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Packaging Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 40V
Current - Continuous Drain (Id) at 25°C 195A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 1.8mOhm at 100A, 10V
Vgs(th) (Maximum) at Id 4V at 150μA
Gate Charge (Qg) (Maximum) at Vgs 225nC at 10V
Maximum Vgs ±20V
Input Capacitance (Ciss) (Maximum) at Vds 7330pF at 25V
Power Dissipation (Maximum) 230W (Tc)
Temperature Range - Operating -55°C ~ 175°C
Mounting Style SMD
Supplier Device Package D2PAK
Manufacturer Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Part Number Series IRFS8407
Manufacturer Pack Quantity 800
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804708-AUIRFS8407TRL
Ultra Librarian 3D Model Ultra Librarian AUIRFS8407TRL CAD Model

Description

The AUIRFS8407TRL is an N-channel MOSFET from Infineon Technologies.

  • Drain to Source Voltage (Vdss): 40V
  • Supplier Device Package: D2PAK
  • Maximum Power Dissipation: 230W (Tc)
  • Package Type: Reel
  • Mounting Style: SMD
  • Technology: MOSFET (Metal Oxide)
  • FET Type: N-channel
  • Drive Voltage (Max Rds On, Min Rds On): 10V
  • Operating Temperature: -55°C to 175°C
  • Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
  • Popularity: Medium
  • Supply and Demand Status: Balance
  • Manufacturer Pack Quantity: 800
  • MSL Level: 1 (Unlimited)
  • Rds On (Maximum) @ Id, Vgs: 1.8mOhm @ 100A, 10V
  • Gate Charge (Qg) (Maximum) @ Vgs: 225nC @ 10V
  • Input Capacitance (Ciss) (Maximum) @ Vds: 7330pF @ 25V
  • Current - Continuous Drain (Id) @ 25°C: 195A (Tc)
  • Vgs(th) (Maximum) @ Id: 4V @ 150μA
  • Part Number Series: IRFS8407
  • Maximum Vgs: ±20V

You May Also Be Interested in

Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
IXYS
MOSFET N-CH 600V 44A SOT-227B
Lowest to $40.9090
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
Torex Semiconductor Ltd
MOSFET P-CH 30V 200MA SOT23
Lowest to $0.2181
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9066 $58.5990
37+ $3.2055 $118.6035
56+ $3.1053 $173.8968
77+ $3.0051 $231.3927
100+ $2.9050 $290.5000
134+ $2.6044 $348.9896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,960 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess