EN
  • EN
  • DE

1EDI2002ASXUMA2

Part No 1EDI2002ASXUMA2
Manufacturer Infineon Technologies
Catalog Isolators - Gate Drivers
Description IC IGBT DVR 1200V DSO36 / Gate Driver Magnetic Coupling 3750Vrms 1 Channel PG-DSO-36-63
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Isolators - Gate Drivers
Mfr Infineon Technologies
Series EiceDriver™
Package Tape & Reel
Technology Magnetic Coupling
Number of Channels 1
Voltage - Isolation 3750Vrms
Rise / Fall Time (Typ) 30ns, 60ns
Current - Output High, Low 1A, 1A
Voltage - Output Supply 13V ~ 18V
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 36-BSSOP (0.295", 7.50mm Width)
Supplier Device Package PG-DSO-36-63
Base Product Number 1EDI2002
Other Names 448-1EDI2002ASXUMA2CT,SP001362894,1EDI2002ASXUMA2,448-1EDI2002ASXUMA2TR,448-1EDI2002ASXUMA2DKR
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1243816-1EDI2002ASXUMA2
Ultra Librarian 3D Model Ultra Librarian 1EDI2002ASXUMA2 CAD Model

Description

The 1EDI2002ASXUMA2 is an Isolator Gate Driver IC from Infineon Technologies that utilizes magnetic coupling technology.

  • Packaging: tape and reel
  • Standard Package: 1,000
  • Output Current: 1A high and low
  • Voltage Output Supply: 13V to 18V
  • Rise Time: 30ns
  • Fall Time: 60ns
  • Number of Channels: one
  • Voltage Isolation: 3750Vrms
  • Package: 36-BSSOP
  • Width: 0.295 inches
  • Supplier Device Package: PG-DSO-36-63
  • ECCN: EAR99
  • REACH: unaffected
  • MSL Level: 3 (168 Hours)
  • HTSUS Code: 8542.39.0001.

You May Also Be Interested in

Toshiba Semiconductor and Storage
OPTOISO 3.75KV 1CH GATE DVR 8SMD
Need more? Email Us
Microchip Technology
IC GATE DRVR HALF-BRIDGE 8SOIC
Lowest to $4.9478
Renesas Electronics America
IC GATE DRVR
Lowest to $64.0299
Littelfuse Inc.
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $0.8441
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SOIC
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Texas Instruments
IC GATE DRVR LOW-SIDE SOT23-5
Lowest to $0.7277
ON Semiconductor
OPTOISO 4.243KV 1CH GT DVR 16SO
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7314 $52.3884
14+ $7.1642 $100.2988
22+ $6.9403 $152.6866
30+ $6.7165 $201.4950
39+ $6.4926 $253.2114
52+ $5.8209 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 56,290 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess