EN
  • EN
  • DE

1EDC20I12MHXUMA1

Part No 1EDC20I12MHXUMA1
Manufacturer Infineon Technologies
Catalog PMIC - Power Management - Specialized
Description IC IGBT GATE DRIVER UL 8DSOP / Gate Driver Magnetic Coupling 2500Vrms 1 Channel PG-DSO-8-59
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Isolators - Gate Drivers
Mfr Infineon Technologies
Series EiceDriver™
Package Tape & Reel
Technology Magnetic Coupling
Number of Channels 1
Voltage - Isolation 2500Vrms
Rise / Fall Time (Typ) 10ns, 9ns
Voltage - Output Supply 13V ~ 35V
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.295", 7.50mm Width)
Supplier Device Package PG-DSO-8-59
Base Product Number 1EDC20
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 1EDC20I12MHXUMA1CT,2156-1EDC20I12MHXUMA1,1EDC20I12MHXUMA1-ND,1EDC20I12MHXUMA1TR,1EDC20I12MHXUMA1DKR,1EDC20I12MH,SP001645110,INFINF1EDC20I12MHXUMA1
Standard Package 1,000
Win Source Part Number 1035221-1EDC20I12MHXUMA1
Ultra Librarian 3D Model Ultra Librarian 1EDC20I12MHXUMA1 CAD Model

Description

The EiceDriver™ 1EDC20I12MHXUMA1 is a magnetic coupling isolator IC with a voltage isolation of 2500Vrms and a voltage output supply of 13V ~ 35V.

  • Voltage Isolation: 2500Vrms
  • Voltage Output Supply: 13V ~ 35V
  • Rise/Fall Time: 10ns, 9ns
  • Pulse Width Distortion (Max): -
  • Mounting: SMD (SMT)
  • Channel: Single
  • Package: 8-SOIC (0.295", 7.50mm Width)
  • Manufacturer: Infineon Technologies
  • Operating Temperature Range: -40°C ~ 150°C (TJ)

You May Also Be Interested in

Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
ON Semiconductor
OTHERS / PMIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess