EN
  • EN
  • DE

1ED020I12-F2

Part No 1ED020I12-F2
Manufacturer Infineon Technologies
Catalog Miscellaneous
Description Single IGBT Driver IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814915-1ED020I12-F2
Ultra Librarian 3D Model Ultra Librarian 1ED020I12-F2 CAD Model

Description

The 1ED020I12-F2 is an EiceDRIVER™ single-channel isolated gate driver IC from Infineon Technologies. It's designed to drive IGBTs, MOSFETs, and SiC MOSFETs in various power electronic applications. This driver provides galvanic isolation between the control and power stages, enhancing safety and reliability in high-voltage environments.

Applications:

  • Industrial Drives: Used in motor control systems for variable-speed drives.
  • Power Supplies: Employed in power supplies for servers, telecommunications equipment, and industrial automation systems.
  • Solar Inverters: Utilized in solar power inverters to drive the power transistors.
  • Welding Equipment: Found in welding machines for controlling the welding current.
  • Induction Heating: Used in induction heating systems to drive the power transistors that generate the high-frequency magnetic field.

Features:

  • Galvanic Isolation: Provides electrical isolation between the input and output stages, protecting the control circuitry from high voltages.
  • High Output Current: Delivers sufficient current to drive IGBTs, MOSFETs, and SiC MOSFETs.
  • Short Circuit Protection: Includes built-in protection against short circuit conditions, enhancing system reliability.
  • Under Voltage Lockout (UVLO): Prevents the driver from operating when the supply voltage is too low, protecting the power transistors from damage.
  • Active Miller Clamp: Minimizes the effect of Miller capacitance, improving switching performance.

Benefits:

  • Enhanced Safety: Galvanic isolation ensures safe operation in high-voltage environments.
  • Improved System Reliability: Built-in protection features prevent damage to the driver and power transistors.
  • Optimized Switching Performance: Active Miller clamp reduces switching losses and improves efficiency.
  • Simplified Design: Integrated features reduce the need for external components, simplifying circuit design.
  • Wide Compatibility: Suitable for driving a variety of power transistors, including IGBTs, MOSFETs, and SiC MOSFETs.

Additional Details:

The 1ED020I12-F2 is typically available in a surface-mount package, which is suitable for automated assembly processes. The driver requires an external power supply and appropriate gate resistors to achieve optimal performance. It is important to consult the datasheet for specific recommendations on component selection and operating conditions. The device is constructed using advanced semiconductor technology to ensure high reliability and longevity.

The driver's galvanic isolation is particularly crucial in applications where high voltages are present. This isolation prevents dangerous voltages from reaching the control circuitry, protecting both the equipment and the operators. The short circuit protection feature is also essential for preventing damage to the power transistors in the event of a fault condition.

In summary, the 1ED020I12-F2 is a high-performance single-channel isolated gate driver IC from Infineon Technologies. It offers galvanic isolation, high output current, and built-in protection features, making it an ideal solution for driving IGBTs, MOSFETs, and SiC MOSFETs in a variety of power electronic applications.

You May Also Be Interested in

Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6096 $52.1920
47+ $2.1412 $100.6364
73+ $2.0743 $151.4239
100+ $2.0074 $200.7400
129+ $1.9405 $250.3245
173+ $1.7397 $300.9681
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,713 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess