EN
  • EN
  • DE

3KASMC16AHE3_B/I

Part No 3KASMC16AHE3_B/I
Manufacturer Vishay
Catalog TVS - Diodes
Description TVS DIODE 26VC 115A DO214AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Vishay Semiconductor Diodes Division
Series Automotive, AEC-Q101, PAR
Packaging Reel package
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 16V
Minimum Breakdown Voltage 17.8V
Maximum Clamping Voltage 26V
Current - Peak Pulse (10/1000μs) 115A
Power - Peak Pulse 3000W (3kW)
Power Line Protection No
Applications Automotive
Operating Temperature Range -65°C ~ 185°C (TJ)
Mounting SMD
Package DO-214AB, SMC
Manufacturer Package DO-214AB, (SMC)
Win Source Part Number 763484-3KASMC16AHE3_B/I
Popularity Medium
Supply and Demand Status Limited
Family Name 3KASMC16A
ECCN EAR99
Estimated EOL Date Unknown
Ultra Librarian 3D Model Ultra Librarian 3KASMC16AHE3_B/I CAD Model

Description

The 3KASMC16AHE3_B/I is a surface-mount Transient Voltage Suppressor (TVS) diode manufactured by Vishay. It's designed to protect sensitive electronic equipment from voltage transients induced by lightning, electrostatic discharge (ESD), inductive switching, and other transient voltage events. This TVS diode offers a robust and reliable solution for safeguarding circuits against overvoltage conditions.

Applications:

  • Protection of I/O Interfaces: Used to safeguard data lines, communication ports, and control circuits from ESD and other transient threats.
  • Automotive Electronics: Provides transient protection in automotive systems, including ECU (Engine Control Unit), sensors, and communication buses.
  • Industrial Equipment: Protects industrial control systems, PLCs (Programmable Logic Controllers), and other sensitive electronics in harsh environments.
  • Power Supplies: Clamps voltage spikes and surges in power supply circuits, preventing damage to downstream components.
  • Consumer Electronics: Used in televisions, set-top boxes, and other consumer devices to protect against ESD and power surges.

Features:

  • High Surge Capability: Designed to withstand high surge currents, ensuring reliable protection during transient events. Specifically, it can handle a surge of 3000W at 10/1000µs waveform.
  • Low Clamping Voltage: Minimizes the voltage overshoot experienced by protected circuits during transient events, preventing damage.
  • Fast Response Time: Responds quickly to transient voltage events, providing immediate protection.
  • Surface Mount Package: Enables efficient PCB assembly and space savings. Uses a DO-214AA (SMB) package.
  • Unidirectional Configuration: Provides protection against positive voltage transients.
  • RoHS Compliant: Environmentally friendly, adhering to RoHS standards for lead-free manufacturing.

Benefits:

  • Enhanced System Reliability: Protects sensitive electronic components from damage due to voltage transients, improving overall system reliability and reducing downtime.
  • Cost Savings: Prevents costly repairs and replacements of damaged equipment.
  • Compliance with Safety Standards: Helps meet regulatory requirements for transient voltage protection.
  • Simplified Design: Easy to integrate into existing circuit designs, minimizing design time and effort.
  • Long-Term Stability: Offers stable performance over a wide range of operating temperatures and conditions.

Additional Details:

The 3KASMC16AHE3_B/I has a standoff voltage of 16V and a breakdown voltage typically around 17.8V. Its maximum clamping voltage at peak pulse current is approximately 26V. The operating and storage temperature range is typically -55°C to +150°C. The device's compact SMB package makes it suitable for high-density circuit board designs. The "B/I" suffix often indicates specific manufacturing or testing processes.

You May Also Be Interested in

Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess