The 04N60C3 is a CoolMOS™ Power Transistor from Infineon Technologies. It's a high-voltage power MOSFET designed for efficient and reliable power switching in various applications. This component is part of the CoolMOS™ C3 series, known for its optimized performance in terms of switching losses and conduction losses.
Applications
- Switch-Mode Power Supplies (SMPS)
- Power Factor Correction (PFC)
- DC-DC Converters
- Lighting Ballasts
- Industrial Power Supplies
Features
- CoolMOS™ C3 Technology
- Superjunction MOSFET
- Low On-Resistance (RDS(on))
- High Blocking Capability
- Integrated Gate Resistor
- Pb-free lead plating; RoHS compliant
Benefits
- High Efficiency: CoolMOS™ technology reduces switching and conduction losses, resulting in higher overall efficiency in power conversion systems.
- Reduced Cooling Requirements: Lower losses lead to less heat generation, minimizing the need for extensive cooling solutions.
- Increased Power Density: Higher efficiency allows for smaller and more compact power supply designs.
- Enhanced Reliability: Robust design and avalanche ruggedness contribute to long-term reliability in demanding applications.
- Simplified Design: Integrated gate resistor simplifies gate drive circuit design and reduces external component count.
Additional Details
The 04N60C3 has a drain-source voltage (VDS) rating of 600V and a continuous drain current (ID) rating that depends on the specific package and operating conditions (refer to the datasheet). The on-resistance (RDS(on)) is typically very low, contributing to reduced conduction losses. The integrated gate resistor helps to damp oscillations and improve EMI performance.
This MOSFET is designed for hard-switching topologies. Careful consideration of thermal management is recommended to ensure optimal performance and reliability. The datasheet provides detailed information on electrical characteristics, thermal resistance, and safe operating area. Infineon's CoolMOS™ technology aims to minimize energy loss during switching and conduction, making it ideal for applications prioritizing efficiency and power density in power electronics systems. It's commonly packaged in through-hole (TO) and surface-mount (SMD) packages.