EN
  • EN
  • DE

FMW60N070S2HF

Part No FMW60N070S2HF
Manufacturer Inchange Semiconductor Company Limited
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1059518-FMW60N070S2HF
Categories OEM Parts(F-I)
Manufacturer Inchange Semiconductor Company Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FMW60N070S2HF CAD Model

Description

The FMW60N070S2HF is a MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Inchange Semiconductor Company Limited. This N-channel MOSFET is designed for high-efficiency switching applications, offering a balance of low on-resistance and fast switching speeds.

Applications:

  • Synchronous Rectification: Used in synchronous rectification circuits to improve efficiency in power supplies.
  • DC-DC Converters: Employed in DC-DC converters for voltage regulation in various electronic devices.
  • Motor Control: Suitable for motor control applications requiring efficient power switching.
  • Power Inverters: Utilized in power inverters to convert DC power to AC power.
  • Load Switching: Used as a load switch in various electronic circuits.

Features:

  • Low On-Resistance: Offers low on-resistance (RDS(on)) to minimize power loss and improve efficiency.
  • High Switching Speed: Enables fast switching speeds for efficient operation in high-frequency applications.
  • N-Channel MOSFET: N-channel configuration for enhanced performance in switching applications.
  • High Avalanche Energy: Withstands high avalanche energy, providing robustness against voltage spikes and surges.
  • RoHS Compliant: Complies with RoHS standards, ensuring environmental friendliness.

Benefits:

  • Increased Efficiency: Low on-resistance and fast switching speeds contribute to higher efficiency in power conversion circuits.
  • Reduced Power Loss: Minimizes power loss, resulting in cooler operation and improved reliability.
  • Improved System Performance: Enhances the overall performance of power electronic systems.
  • Enhanced Reliability: High avalanche energy capability ensures robustness and reliability in demanding applications.
  • Environmentally Friendly: RoHS compliance ensures environmental responsibility.

Additional Details:

The FMW60N070S2HF is typically supplied in a through-hole package for easy mounting and connection. Its electrical characteristics include a drain-source voltage (VDS) rating, gate-source voltage (VGS) rating, and continuous drain current (ID) rating. The MOSFET's thermal resistance ensures efficient heat dissipation to maintain optimal performance and prevent overheating.

When selecting the FMW60N070S2HF, engineers should consider the specific requirements of their application, including voltage, current, and switching frequency. Proper gate drive circuitry is essential to ensure optimal performance and prevent damage to the MOSFET. Heatsinking may be necessary to manage heat dissipation, especially in high-power applications.

You May Also Be Interested in

TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Hewlett Packard
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5547 $53.3205
35+ $2.9167 $102.0845
54+ $2.8255 $152.5770
74+ $2.7344 $202.3456
95+ $2.6432 $251.1040
127+ $2.3698 $300.9646
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess