EN
  • EN
  • DE

FMV07N65E

Part No FMV07N65E
Manufacturer Inchange Semiconductor Company Limited
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1059504-FMV07N65E
Categories OEM Parts(F-I)
Manufacturer Inchange Semiconductor Company Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FMV07N65E CAD Model

Description

The FMV07N65E is a high-voltage N-channel MOSFET manufactured by Inchange Semiconductor Company Limited. It is designed for high-efficiency switching applications, offering a combination of high breakdown voltage and low on-resistance for efficient power conversion.

Applications:

  • Switch-mode power supplies (SMPS): Used in power supplies for various electronic devices, including adapters and chargers.
  • Uninterruptible power supplies (UPS): Employed in UPS systems for providing backup power.
  • LED lighting: Utilized in LED drivers and lighting circuits for efficient power delivery.
  • Power adapters: Found in power adapters for laptops, mobile devices, and other electronic equipment.
  • DC-DC converters: Used in DC-DC converters for voltage regulation and power management.

Features:

  • High breakdown voltage: Offers a 650V breakdown voltage, suitable for high-voltage applications.
  • Low on-resistance: Minimizes conduction losses and enhances efficiency.
  • Fast switching speed: Enables high-frequency operation.
  • Avalanche ruggedness: Provides robustness against avalanche breakdown events.
  • Lead-free package: Complies with environmental standards.

Benefits:

  • Improved efficiency: Minimizes power losses, leading to increased energy efficiency.
  • Enhanced reliability: Delivers reliable performance in demanding environments.
  • Reduced heat dissipation: Low on-resistance reduces heat generation.
  • Simplified design: Simplifies the design process for power electronics circuits.
  • Environmentally friendly: Compliant with lead-free environmental standards.

Technical Specifications:

The specifications often include (but can vary; always consult the datasheet):

  • Drain-Source Voltage (Vds): 650V
  • Gate-Source Voltage (Vgs): ±30V
  • Continuous Drain Current (Id): 7A (at 25°C)
  • Pulsed Drain Current (Idm): 21A
  • On-Resistance (Rds(on)): 1.3 Ω (typical)
  • Total Gate Charge (Qg): 12 nC (typical)
  • Operating Temperature: -55°C to +150°C

Disclaimer: Refer to the official Inchange Semiconductor Company Limited datasheet for the most current and accurate specifications.

You May Also Be Interested in

Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Hitachi, Ltd
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess