EN
  • EN
  • DE

2SD762A

Part No 2SD762A
Manufacturer Inchange Semiconductor Company Limited
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1037475-2SD762A
Categories OEM Parts(0-9)
Manufacturer Inchange Semiconductor Company Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SD762A CAD Model

Description

The 2SD762A is an NPN epitaxial planar silicon transistor manufactured by Inchange Semiconductor Company Limited. It is designed for use in various general-purpose amplifier and switching applications. This transistor is known for its reliable performance and is commonly used in a variety of electronic devices. As an NPN transistor, it operates by controlling the current flow between the collector and emitter terminals based on the current applied to the base terminal.

Applications

  • General-purpose amplifier circuits.
  • Switching circuits for various electronic devices.
  • Driver stages in audio amplifiers.
  • Electronic ballast circuits.
  • Power management systems.
  • Consumer electronics.

Features

  • NPN polarity.
  • Epitaxial planar silicon structure.
  • High collector current (IC).
  • Low saturation voltage (VCE(sat)).
  • High current gain (hFE).
  • Through-hole mounting package (typically TO-126).

Benefits

  • Versatile application: Suitable for a wide range of amplifier and switching applications.
  • Reliable performance: Provides stable and consistent operation in various circuits.
  • Efficient switching: Low saturation voltage reduces power dissipation.
  • High amplification capability: High current gain allows for effective signal amplification.
  • Easy installation: Through-hole mounting package simplifies assembly.
  • Cost-effective solution: Provides a good balance of performance and price.

Additional Details

The 2SD762A transistor is typically housed in a TO-126 package, which is a through-hole type package. The epitaxial planar silicon structure ensures that the transistor has a high level of performance. The high collector current rating enables it to handle significant amounts of current, making it suitable for applications that require high power. The low saturation voltage minimizes power loss, which improves the efficiency of the circuit. This transistor is designed to work under a wide range of operating conditions, and its performance characteristics are specified in the datasheet provided by Inchange Semiconductor Company Limited. Detailed information on parameters such as current gain, collector-emitter voltage, and power dissipation can be found in the datasheet, allowing designers to effectively integrate the transistor into their circuits. It is a general-purpose transistor frequently used in electronic designs.

You May Also Be Interested in

Renesas Electronics America
FemtoClock™ Multi-Rate 3.3V LVPECLFrequency Synthesizer
Need more? Email Us
TE Connectivity
Need more? Email Us
Song Chuan Precision Company
Need more? Email Us
Song Chuan Precision Company
Need more? Email Us
Renesas Electronics America
HCSL/LVCMOS Clock Generator
Lowest to $19.3058
Texas Instruments
Need more? Email Us
Molex, LLC
Conn Housing PL 13 POS 2.5mm Crimp ST Cable Mount White Bag
Lowest to $0.0884
NXP / Nexperia
OT PLD 45 ns CDIP20
Need more? Email Us
Molex, LLC
Header Connector, cable Mount, plug, 14 Contacts, 0.079 Pitch
Lowest to $0.1508

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess