EN
  • EN
  • DE

2SD5072

Part No 2SD5072
Manufacturer Inchange Semiconductor Company Limited
Catalog Hard To Find
Description isc Silicon NPN Power Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Inchange Semiconductor Company Limited
Win Source Part Number 1126594-2SD5072
Manufacturer Homepage www.iscsemi.cn
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SD5072 CAD Model

Description

The 2SD5072 is a silicon NPN epitaxial planar transistor manufactured by Inchange Semiconductor Company Limited. This transistor is designed for high current switching applications, providing robust performance and reliability. It is commonly used in power amplifiers, motor control circuits, and various industrial applications.

Applications

  • Power Amplifiers
  • Motor Control Circuits
  • DC-DC Converters
  • Inverters
  • Switching Regulators
  • General Purpose Switching
  • Industrial Equipment
  • Lighting Systems
  • Power Supplies

Features

  • NPN Epitaxial Planar Transistor: Provides efficient and reliable switching performance.
  • High Collector Current (IC = 7A): Capable of handling substantial current loads.
  • High Collector-Emitter Voltage (VCEO = 60V): Suitable for applications requiring moderate voltage levels.
  • Low Saturation Voltage: Minimizes power dissipation and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation.
  • High Power Dissipation: Can handle significant power without overheating.
  • RoHS Compliant: Environmentally friendly and adheres to regulatory standards.
  • Through-Hole Mounting: Easy to mount and provides secure connection.

Benefits

  • Improved Circuit Efficiency: Low saturation voltage reduces power loss.
  • Reliable Performance: Designed for robust operation in various environments.
  • High Current Handling: Suitable for demanding applications requiring high current.
  • Fast Switching: Enables efficient operation in high-frequency circuits.
  • Versatile Application: Suitable for a wide range of switching applications.
  • Easy to Use: Through-hole mounting simplifies the installation process.
  • Environmentally Friendly: RoHS compliance ensures minimal environmental impact.

Additional Details

The 2SD5072 typically comes in a TO-220 package. It has a DC current gain (hFE) typically between 100 and 600, which makes it easy to drive with standard logic circuits. The operating and storage junction temperature range is between -55°C to +150°C. The transistor is designed to withstand high energy pulses, making it a reliable choice for inductive load switching. It is commonly used as a driver for relays and solenoids. When designing circuits with this transistor, proper heat sinking is recommended to ensure long-term reliability, especially when operating at high power levels. The base-emitter voltage (VBE) is typically around 1V. The 2SD5072 provides a cost-effective solution for switching and amplification needs. Its robust characteristics make it suitable for industrial and consumer electronic applications.

You May Also Be Interested in

Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess