EN
  • EN
  • DE

2SC4296

Part No 2SC4296
Manufacturer Inchange Semiconductor Company Limited
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1037150-2SC4296
Categories OEM Parts(0-9)
Manufacturer Inchange Semiconductor Company Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SC4296 CAD Model

Description

The 2SC4296 is a silicon NPN epitaxial planar transistor manufactured by Inchange Semiconductor Company Limited. This transistor is designed for low noise amplifier applications in VHF band. It offers excellent gain characteristics and low noise figure, making it suitable for front-end amplification in radio receivers and other communication devices.

Applications

  • VHF Low Noise Amplifiers: Used as the first stage amplifier in VHF receivers to amplify weak signals.
  • Radio Receivers: Found in FM and VHF radio receivers to improve sensitivity.
  • TV Tuners: Used in television tuners for VHF signal amplification.
  • Wireless Communication Devices: Employed in cordless phones and other wireless communication systems.
  • Instrumentation: Utilized in sensitive measurement equipment requiring low noise amplification.

Features

  • NPN Silicon Epitaxial Planar Transistor: Provides reliable performance.
  • Low Noise Figure: Minimizes unwanted noise amplification.
  • High Gain: Amplifies signals effectively.
  • High Transition Frequency (fT): Enables operation at VHF frequencies.
  • Small Signal Amplifier: Optimized for small signal amplification.

Benefits

  • Improved Sensitivity: Low noise figure enhances the ability to detect weak signals.
  • Enhanced Signal Quality: High gain provides strong and clear signal amplification.
  • Reliable Communication: Reduces signal degradation and improves overall communication quality.
  • Versatile Use: Suitable for various VHF applications.
  • Stable Operation: Consistent performance in demanding environments.

Specifications

The 2SC4296 typically features the following electrical characteristics:

  • Collector-Emitter Voltage (Vceo): Around 20 V.
  • Collector Current (Ic): Approximately 25 mA.
  • Transition Frequency (fT): Typically 1.2 GHz.
  • Noise Figure (NF): Typically 1.5 dB at 200 MHz.

Note: Please refer to the official datasheet from Inchange Semiconductor Company Limited for the most accurate and detailed specifications for the 2SC4296 transistor.

You May Also Be Interested in

Song Chuan Precision Company
Electromechanical Relay SPST-NO 40A 24VDC 660Ohm Through Hole
Lowest to $1.8768
Toshiba Semiconductor and Storage
Need more? Email Us
Molex, LLC
Connector Accessories Kit
Lowest to $2.5358
Song Chuan Precision Company
Need more? Email Us
TE Connectivity
Need more? Email Us
Renesas Electronics America
IC PCI EXPRSS/JITT ATTEN 20TSSOP / PCI Express (PCIe) Jitter Attenuator, Multiplexer IC 640MHz 1 Output 20-TSSOP
Lowest to $120.8333
Intel
Intel® Dual Band Wireless-AC 8265 Adaptor
Lowest to $83.5714
Hewlett Packard
Need more? Email Us
Song Chuan Precision Company
Lowest to $0.7819

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess