EN
  • EN
  • DE

2SC1913A

Part No 2SC1913A
Manufacturer Inchange Semiconductor Company Limited
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1036893-2SC1913A
Categories OEM Parts(0-9)
Manufacturer Inchange Semiconductor Company Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SC1913A CAD Model

Description

The 2SC1913A is an NPN silicon transistor manufactured by Inchange Semiconductor Company Limited, designed for use in high-frequency power amplifier applications.

Applications

  • RF Power Amplifiers
  • Oscillator Circuits
  • High-Frequency Switching Applications
  • Driver stages in radio transmitters
  • UHF/VHF communication equipment

Features

  • NPN Silicon Transistor
  • High Transition Frequency (fT)
  • High Power Gain
  • Low Noise Figure
  • High Collector-Emitter Voltage

Benefits

  • Suitable for high-frequency applications requiring efficient amplification.
  • Delivers significant power gain, improving signal strength.
  • Minimizes signal distortion due to its low noise characteristics.
  • Enables reliable operation in high-voltage circuits.
  • Enhances the performance of RF communication devices.

Additional Details

The 2SC1913A is typically housed in a standard through-hole package. Careful attention to heat sinking is essential when operating at high power levels to maintain thermal stability and prevent device failure. The transistor's performance is sensitive to the biasing conditions; therefore, precise biasing is required to achieve optimal gain and linearity. Refer to the manufacturer's datasheet for detailed specifications, including S-parameters, thermal resistance, and maximum ratings. Improper handling or exceeding the maximum ratings can lead to permanent damage. Always consult the datasheet for the most accurate and up-to-date information before designing with this transistor.

You May Also Be Interested in

Renesas Electronics America
FemtoClock™ Multi-Rate 3.3V LVPECLFrequency Synthesizer
Need more? Email Us
Renesas Electronics America
IC PCI EXPRSS/JITT ATTEN 20TSSOP / PCI Express (PCIe) Jitter Attenuator, Multiplexer IC 640MHz 1 Output 20-TSSOP
Lowest to $120.8333
TE Connectivity
PS2011 Proximity Device
Need more? Email Us
Samsung
Need more? Email Us
NXP / Nexperia
1K X 4 OTPROM 55 ns CDIP18
Need more? Email Us
Texas Instruments
Need more? Email Us
Song Chuan Precision Company
Need more? Email Us
Dell
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess