EN
  • EN
  • DE

2SB897

Part No 2SB897
Manufacturer Inchange Semiconductor Company Limited
Catalog Hard To Find
Description High DC Current Gain- : hFE = 1000(Min)@ IC= -10A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Inchange Semiconductor Company Limited
Win Source Part Number 1125051-2SB897
Manufacturer Homepage www.iscsemi.cn
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SB897 CAD Model

Description

The 2SB897 is a PNP silicon epitaxial transistor manufactured by Inchange Semiconductor Company Limited. It is designed for amplifier and switching applications, offering reliable performance in a variety of electronic circuits.

Applications:

  • Audio Amplifiers: Used in pre-amplifiers and power amplifier stages.
  • Switching Circuits: Implemented in various switching applications for controlling current.
  • Driver Stages: Used as a driver for larger transistors or other components.
  • Power Supplies: Found in linear power supplies for voltage regulation.
  • General-Purpose Amplification and Switching: Suitable for diverse electronic applications requiring a PNP transistor.

Features:

  • PNP Silicon Epitaxial Transistor: Provides amplification and switching capabilities.
  • High Collector Current: Enables use in applications requiring moderate current handling.
  • Low Saturation Voltage: Ensures efficient switching performance.
  • High fT: Offers good high-frequency performance.
  • TO-126 Package: Standard package for easy mounting and heat dissipation.

Benefits:

  • Versatile Use: Suitable for a broad range of amplifier and switching circuits.
  • Efficient Switching: Low saturation voltage ensures efficient performance in switching applications.
  • Reliable Performance: Designed for consistent and dependable operation.
  • Easy Integration: Standard TO-126 package simplifies mounting and assembly.
  • Cost-Effective Solution: Provides a balance of performance and affordability.

Additional Details:

The 2SB897's performance is defined by its collector-emitter voltage (VCEO), collector current (IC), and power dissipation. For detailed specifications, including current gain (hFE), saturation voltage, and thermal characteristics, it is essential to refer to the datasheet provided by Inchange Semiconductor Company Limited. Using the transistor within its specified operating conditions is crucial to ensure its reliability and prevent damage. It's suitable for a wide variety of general purpose amplifier and switching applications.

You May Also Be Interested in

Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Molex, LLC
FPC Connector
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess