EN
  • EN
  • DE

107CKE200M

Part No 107CKE200M
Manufacturer Illinois Capacitor
Catalog Custom Parts (0 - A)
Description Cap Aluminum Lytic 100uF 200V 20% (16 X 25mm) Radial 7.5mm 2.487 Ohm 260mA 2000h 105C
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 100 µF
Case / Package Radial
Diameter 16 mm
Dielectric Material Aluminium
Dissipation Factor 0.15 %
ESR (Equivalent Series Resistance) 2.487 Ω
Height 25 mm
Lead Length 15 mm
Lead Pitch 7.5 mm
Length 24.892 mm
Life (Hours) 2000 hours
Max Operating Temperature 105 °C
Min Operating Temperature -40 °C
REACH SVHC No SVHC
RoHS Compliant
Termination Radial
Tolerance 20 %
Voltage Rating 200 V
Voltage Rating (DC) 200 V
Weight 45.359237 g
Width 25.4 mm
Win Source Part Number 1165812-107CKE200M
Categories Custom Parts
Manufacturer Illinois Capacitor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 107CKE200M CAD Model

Description

The Illinois Capacitor 107CKE200M is a high-quality radial capacitor that is widely used in various electronic applications.

  • Capacitance: 100 µF
  • Voltage Rating: 200 V
  • Perfect for: use in power supplies, audio equipment, and other electronic devices
  • ESR (Equivalent Series Resistance): 2.487 Ω
  • RoHS Compliant: RoHS compliant
  • Supply and Demand Status: limited
  • Dimensions: 24.892 mm x 25 mm x 25.4 mm

You May Also Be Interested in

Siemens
S7-1200+KP300 Basic Starterkit; CPU1212C Ac/dc/rly; Hmi KP300; STEP7 Basic
Need more? Email Us
Trademark Fine Art
TRADEMARK FINE ART ALI1001-C3547GG Ines Kouidis 'Everybody Loves my Baby'
Need more? Email Us
Amd
Contact for details
Need more? Email Us
Amphenol
CONN PLUG 4POS EDGE MNT / 4 Connector Plug Board Edge, Through Hole, Right Angle Black
Lowest to $52.0971
TE Connectivity
Circular MIL Spec Strain Reliefs & Adapters TX18AB00B3620
Need more? Email Us
Wurth Electronics Inc
Tb, Wire to Brd, 4WAY, 14AWG;
Need more? Email Us
Microchip Technology
VOLTAGE REGULATOR / Zener Diode 5.1 V 500 mW ±5% Surface Mount DO-213AA
Need more? Email Us
Texas Instruments
Need more? Email Us
Amd
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess