EN
  • EN
  • DE

IW4069UBDT

Part No IW4069UBDT
Manufacturer IK Semicon Co., Ltd
Catalog OEM Parts (F - I)
Description CD4069D, SMD, SO-14
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 965191-IW4069UBDT
Categories OEM Parts(F-I)
Manufacturer IK Semicon Co., Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IW4069UBDT CAD Model

Description

The IW4069UBDT is a hex inverter integrated circuit belonging to the 4000 series logic family. Manufactured by IK Semicon Co., Ltd, it consists of six independent inverters, each performing a logical NOT operation on its input signal. This IC is commonly used for general-purpose logic applications, signal inversion, and oscillator circuits. Its wide operating voltage range and low power consumption make it suitable for various electronic systems.

Applications:

  • General-Purpose Logic: Used for implementing basic logic functions in digital circuits.
  • Signal Inversion: Inverts digital signals for various control and processing purposes.
  • Oscillator Circuits: Employed in oscillator circuits to generate clock signals.
  • Buffering: Used as a buffer to drive high-capacitance loads.
  • Wave Shaping: Shapes digital waveforms for improved signal integrity.

Features:

  • Hex Inverter: Contains six independent inverters in a single package.
  • Wide Operating Voltage Range: Operates with a wide range of supply voltages.
  • Low Power Consumption: Minimizes power consumption for energy-efficient operation.
  • High Input Impedance: Offers high input impedance for minimal loading of driving circuits.
  • High Output Drive Capability: Drives multiple logic inputs.
  • TTL Compatibility: Compatible with TTL logic levels.

Benefits:

  • Versatile Logic Function: Inverters can be used in various logic circuits.
  • Low Power Consumption: Minimizes power dissipation in battery-powered applications.
  • Simplified Design: Integrated design reduces component count.
  • Improved Noise Immunity: High noise immunity ensures reliable operation.
  • Cost-Effective Solution: Affordable cost and ease of use reduce overall system cost.

Additional Details:

The IW4069UBDT is typically available in a 14-pin SOIC (Small Outline Integrated Circuit) package, which facilitates surface-mount assembly. The device operates over a wide supply voltage range, typically from 3V to 15V, allowing it to be used in various digital systems. Its low power consumption makes it suitable for battery-powered devices and other applications where energy efficiency is important. IK Semicon Co., Ltd is a provider of semiconductor components, and the IW4069UBDT is designed to meet the requirements of various digital logic applications.

You May Also Be Interested in

Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
260+ $0.1950 $50.7000
625+ $0.1600 $100.0000
970+ $0.1550 $150.3500
1,335+ $0.1500 $200.2500
1,725+ $0.1450 $250.1250
2,310+ $0.1300 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,955 pieces
MOQ: 260 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess