EN
  • EN
  • DE

IW4011BD

Part No IW4011BD
Manufacturer IK Semicon Co., Ltd
Catalog OEM Parts (F - I)
Description CD4011D, SMD, SO-14
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 987032-IW4011BD
Categories OEM Parts(F-I)
Manufacturer IK Semicon Co., Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IW4011BD CAD Model

Description

The IW4011BD is a quad 2-input NAND gate integrated circuit belonging to the 4000 series CMOS logic family. Manufactured by IK Semicon Co., Ltd, this chip provides four independent NAND gate functions within a single package. It's designed for a wide range of digital logic applications.

Applications:

  • Basic Logic Functions: Implementing fundamental logic gates in digital circuits.
  • Digital Circuit Design: Building more complex digital circuits using NAND gates as a universal gate.
  • Educational Projects: Used in electronics education for demonstrating and experimenting with logic gates.
  • Simple Control Circuits: Implementing control logic in basic electronic devices.
  • Signal Inversion and Combination: Combining and inverting digital signals.

Features:

  • Quad 2-Input NAND Gates: Contains four independent 2-input NAND gates.
  • CMOS Logic: Utilizes CMOS technology for low power consumption and high noise immunity.
  • Wide Operating Voltage: Operates over a broad voltage range, typically 3V to 15V.
  • High Fan-Out: Can drive multiple logic inputs.
  • Standard DIP Package: Available in a standard Dual In-line Package (DIP) for easy breadboarding and prototyping.

Benefits:

  • Versatility: NAND gates can be used to implement any other logic gate (AND, OR, NOT) making it highly versatile.
  • Low Power Consumption: CMOS technology ensures minimal power usage, suitable for battery-powered applications.
  • Ease of Use: Standard DIP package allows for easy integration into circuit boards and prototyping setups.
  • High Noise Immunity: CMOS logic provides good noise immunity, ensuring reliable operation in noisy environments.
  • Cost-Effective: A cost-effective solution for implementing basic logic functions.

Additional Details:

The IW4011BD adheres to the standard specifications of the 4000 series CMOS logic family. Each NAND gate performs the logical NAND operation on its two inputs. The output is low (logic 0) only when both inputs are high (logic 1); otherwise, the output is high (logic 1). The propagation delay is typically in the range of tens to hundreds of nanoseconds, depending on the supply voltage and load capacitance. The operating temperature range is typically -40°C to +85°C. The device is commonly used in applications where basic logic functions are needed with low power consumption and good noise immunity.

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess