EN
  • EN
  • DE

1212603

Part No 1212603
Manufacturer Phoenix Contact
Catalog Tools and Supplies
Description PLC-INTERFACE consisting of PLC-BSC.../21 basic terminal block with screw conn
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Length 70.104 mm
Mount Socket
RoHS Compliant
Weight 12.246994 g
Win Source Part Number 1202219-1212603
Categories Tools and Supplies
Manufacturer Phoenix Contact
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1212603 CAD Model

Description

The Phoenix Contact 1202219-1212603 is a tool and supply that is used in electronic applications.

  • Manufacturer: Phoenix Contact
  • Popularity: Medium
  • Supply and Demand Status: Limited
  • Weight: 12.246994 g
  • Length: 70.104 mm
  • RoHS Compliant: Yes
  • Mount: Socket

You May Also Be Interested in

Klein Tools, Inc.
Lan Scout JR Tester Tests Twisted Pair Data Wiring Connections
Lowest to $128.9956
Klein Tools, Inc.
Tools D203-6 Plier Long Nose 6" OAL Serrated Side Cut
Need more? Email Us
Brady Corporation
Brady PD205A, 45682 3" x 9" x 6" Clear Acrylic Dispenser Tray
Need more? Email Us
Klein Tools, Inc.
WIRE STRIPPER/CUTTER (10-18 AWG
Need more? Email Us
Phoenix Contact
PLC-INTERFACE consisting of PLC-BSC.../21 basic terminal block with screw conn
Need more? Email Us
Essentra Components
Wire Saddle; Locking 1/4 Turn; Inside-H.15xW.44in; Nylon; UL94V-2; Nat; Pk1000
Lowest to $0.0741
Apex Tool Group
Xcelite XHT612 6 in. Cross Lock Tweezers with Smooth Jaws, Blunt Point
Need more? Email Us
Molex, LLC
Crimp Dies for MTA-100 Tape Applicator used in 3BF Press, MTA-105 Tape Applicator
Need more? Email Us
3M
Supplied Air Respirator Hose, 25 ft, 3/8 in ID, Industrial Interchange Fittings,
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess