EN
  • EN
  • DE

ZSF200X-A

Part No ZSF200X-A
Manufacturer IDT, Integrated Device Technology Inc
Catalog Interface - Analog Switches - Special Purpose
Description IC SWITCH FABRIC 241-FCBGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer IDT, Integrated Device Technology Inc
Packaging Tray
Status Obsolete(EOL)
Case / Package 241-FCBGA (40x40)
Win Source Part Number 214711-ZSF200X-A
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZSF200X-A CAD Model

Description

The IDT ZSF200X-A is a highly integrated timing device from Integrated Device Technology (IDT), now Renesas. While specific details regarding its function are limited based on readily available information, timing devices generally play a critical role in synchronizing data transfer and operations within electronic systems. They generate clock signals that serve as a reference for various components, ensuring that data is processed and transmitted accurately and efficiently.

Due to the lack of detailed specifications for the ZSF200X-A, providing specific applications is challenging. However, typical applications for timing devices like this one often include:

  • Networking equipment: Routers, switches, and other network infrastructure components require precise timing for data transmission and synchronization.
  • Data centers: Servers and storage systems in data centers rely on accurate timing for reliable operation and data integrity.
  • Telecommunications: Communication systems, such as base stations and transmission equipment, utilize timing devices for synchronization and signal processing.
  • Industrial automation: Automated systems often require synchronized operations between various components, making timing devices essential.
  • High-performance computing: HPC systems rely on precise timing for efficient parallel processing and data analysis.

Features

While precise features are unavailable, IDT's (Renesas) timing devices often incorporate:

  • Low-jitter clock generation
  • Multiple output clocks
  • Frequency synthesis capabilities
  • Programmability for customization
  • Low power consumption
  • Precise clock alignment

Benefits

The benefits of using a high-quality timing device such as the ZSF200X-A (assuming it shares characteristics of similar IDT/Renesas components) would typically include:

  • Improved system performance: Accurate timing leads to more efficient data processing and transmission, resulting in better overall system performance.
  • Enhanced data integrity: Precise synchronization minimizes data errors and ensures the reliability of data transfer.
  • Reduced electromagnetic interference (EMI): Low-jitter clock signals contribute to lower EMI, improving signal quality and system stability.
  • Lower power consumption: Efficient timing devices can help reduce overall power consumption in electronic systems.
  • Simplified system design: Integrated timing solutions can simplify system design by reducing the number of discrete components required.

Without access to a datasheet or more detailed specifications, this description relies on general knowledge of timing devices and the typical characteristics of products from IDT (now Renesas). For definitive specifications and application details, consult the manufacturer's documentation.

You May Also Be Interested in

Maxim Integrated
IC AUD/VID SWITCH SPI SER 16QSOP
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16QSOP
Lowest to $4.3657
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 8MSOP
Need more? Email Us
Maxim Integrated
IC MUX/DEMUX SAS/SATA 42TQFN
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess