EN
  • EN
  • DE

ZSC31014EAG1-R

Part No ZSC31014EAG1-R
Manufacturer IDT, Integrated Device Technology Inc
Catalog Interface - Specialized
Description SENSOR SIGNAL CONDITIONER ANALOG
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer IDT, Integrated Device Technology Inc
Packaging Reel
Applications Sensor Signal Conditioner - Resistive
Interface I2C, SPI
Supply Voltage (V) 2.7V ~ 5.5V
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Mounting Style SMT
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 750850-ZSC31014EAG1-R
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZSC31014EAG1-R CAD Model

Description

The IDT ZSC31014EAG1-R is a sensor signal conditioner designed for resistive sensors.

  • Interface: I2C, SPI
  • Package: 8-SOIC
  • Mounting Type: Surface Mount
  • Supply Voltage: 2.7V to 5.5V
  • Popularity: Low
  • Supply and Demand Status: Limited
  • Application: Resistive Sensor Signal Conditioning

You May Also Be Interested in

Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
Molex, LLC
90 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Black Impact, Guide Left
Lowest to $16.1912
Phoenix Contact
2 Position Terminal Block Gray Plug Connection 6.2mm
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
NXP / Nexperia
Interface 64-TFBGA (7x7)
Need more? Email Us
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.7568
Maxim Integrated
Set-Top Boxes Interface 20-SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2755 $51.3060
29+ $3.5081 $101.7349
45+ $3.3985 $152.9325
61+ $3.2889 $200.6229
79+ $3.1792 $251.1568
106+ $2.8503 $302.1318
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,644 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess