EN
  • EN
  • DE

UK720114A(950602CF)

Part No UK720114A(950602CF)
Manufacturer IDT, Integrated Device Technology Inc
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 387508-UK720114A(950602CF)
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UK720114A(950602CF) CAD Model

Description

The UK720114A(950602CF) is a product manufactured by IDT (Integrated Device Technology), although specific details regarding its function and specifications are limited. Based on available information and typical IDT product lines, it can be inferred that this component is likely related to timing solutions, memory interface products, or other high-performance integrated circuits.

Given IDT's expertise, it's reasonable to explore potential applications and features based on their common offerings:

Possible Applications:

  • Networking Equipment: Could be used in routers, switches, and other networking infrastructure for timing synchronization and data transfer.
  • Data Centers: May find use in servers and storage systems for high-speed memory interfacing and clock distribution.
  • Wireless Communications: Might be incorporated into base stations and other wireless equipment for signal processing and control.

Potential Features:

  • High-Speed Performance: IDT products are often designed for applications requiring high bandwidth and low latency.
  • Low Power Consumption: Energy efficiency is a key consideration in many IDT designs.
  • Precision Timing: IDT is known for its clock and timing solutions.
  • Integrated Functionality: The component might integrate multiple functions into a single package.

Possible Benefits:

  • Improved System Performance: High-speed capabilities can enhance overall system throughput.
  • Reduced Power Consumption: Lower power requirements translate to lower operating costs and reduced heat generation.
  • Simplified Design: Integrated functionality can streamline board layout and reduce component count.
  • Enhanced Reliability: IDT products are generally designed for robust performance in demanding environments.

Without definitive specifications, providing more precise details is not possible. It's recommended to consult IDT's official documentation or contact their technical support for comprehensive information on the UK720114A(950602CF) component.

You May Also Be Interested in

Protek Devices
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Toshiba Semiconductor and Storage
Lowest to $0.1178
Atmel
Need more? Email Us
Qualcomm
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105
Atmel
Lowest to $1.6320
Toshiba Semiconductor and Storage
Lowest to $8.9258
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess