The STMP3506B144-TA4 is a system-on-chip (SoC) from IDT (Integrated Device Technology), designed for multimedia applications. This processor integrates several key components onto a single chip, enhancing performance and reducing overall system cost and complexity. It features a powerful ARM core, capable of running a variety of operating systems and applications.
Applications
- Portable media players
- Digital photo frames
- Navigation devices
- Gaming consoles
- Industrial control systems
Features
- ARM Core: High-performance ARM processor for efficient processing.
- Multimedia Support: Comprehensive support for audio and video codecs.
- Display Interface: Integrated display controller for connecting to various display types.
- Memory Interface: Supports various memory types for flexible memory configurations.
- Connectivity: Includes interfaces like USB, UART, and Ethernet for connectivity.
- Low Power Consumption: Designed for energy efficiency, suitable for portable devices.
Benefits
- High Performance: The powerful ARM core delivers excellent processing power for multimedia tasks.
- Integration: Combines multiple functions into a single chip, reducing system size and cost.
- Flexibility: Supports various operating systems and applications, offering flexibility in design.
- Energy Efficiency: Low power consumption extends battery life in portable devices.
- Connectivity: Integrated interfaces enable seamless connectivity to other devices.
Additional Details
The STMP3506B144-TA4 typically includes a suite of peripherals such as timers, interrupt controllers, and DMA controllers. These peripherals enhance the capabilities of the processor and enable it to handle a wide range of tasks. Detailed specifications would include clock speed, memory capacity, supported video formats (e.g., MPEG, H.264), and audio codecs (e.g., MP3, AAC). It's designed to provide a balance of processing power and power efficiency for various embedded applications.
It's architecture is designed to be robust and reliable in demanding environments. The device is manufactured using advanced semiconductor processes, ensuring high-quality performance and long-term durability. Additionally, the product is supported by comprehensive software development tools and resources, which help developers create and deploy applications quickly and easily.