EN
  • EN
  • DE

STIR4210N32E-TA5

Part No STIR4210N32E-TA5
Manufacturer IDT, Integrated Device Technology Inc
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 345755-STIR4210N32E-TA5
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STIR4210N32E-TA5 CAD Model

Description

The STIR4210N32E-TA5, manufactured by IDT (Integrated Device Technology), is a high-performance Radio Frequency (RF) receiver. It's engineered to receive and process RF signals in various communication systems, offering exceptional sensitivity and selectivity. The 'TA5' likely refers to a specific packaging or configuration variant.

Applications:

  • Wireless Communication Systems: Used in infrastructure and client devices for cellular, Wi-Fi, and other wireless standards.
  • Satellite Communication Receivers: Implemented in satellite terminals to receive data and broadcast signals.
  • Radar Systems: Used to detect and process radar signals for object detection and tracking.
  • Test and Measurement Equipment: Integrated into RF signal analyzers and other test instruments.
  • Medical Imaging: Potentially applicable in certain medical imaging modalities that rely on RF signal reception.

Features:

  • High Sensitivity: Capable of detecting very weak RF signals.
  • Wide Dynamic Range: Handles a broad range of signal strengths without distortion.
  • Low Noise Figure: Minimizes noise introduced by the receiver, improving signal quality.
  • Integrated Low Noise Amplifier (LNA): Boosts weak signals while minimizing added noise.
  • Down-Conversion Mixer: Converts the received RF signal to a lower intermediate frequency (IF) for easier processing.
  • Programmable Gain Control: Allows adjustment of the receiver's gain to optimize performance.

Benefits:

  • Improved Communication Range: Higher sensitivity enables reliable communication over greater distances.
  • Enhanced Signal Quality: Low noise figure ensures clear and accurate signal reception.
  • Robust Performance: Wide dynamic range prevents signal distortion in challenging environments.
  • Flexibility: Programmable gain control allows optimization for various operating conditions.
  • Reduced System Complexity: Integrated LNA and down-conversion mixer simplify system design.
  • Lower Power Consumption: Designed for energy efficiency in wireless applications.

The STIR4210N32E-TA5 is a crucial component in any RF system requiring reliable and high-performance signal reception. Its advanced features and benefits make it suitable for a wide variety of wireless communication, radar, and test and measurement applications. The specific technical specifications, such as operating frequency range, voltage requirements, and detailed performance metrics, would require consulting the official IDT datasheet for this particular part number.

You May Also Be Interested in

Semtech Corporation
Lowest to $0.9794
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
SII Semiconductor Corporation
Need more? Email Us
Silan
Lowest to $0.1964
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess