EN
  • EN
  • DE

STAC9752

Part No STAC9752
Manufacturer IDT, Integrated Device Technology Inc
Catalog Electronic Wholesale
Description TWO-CHANNEL, 20-BIT, AC’97 2.3 CODECS WITH HEADPHONE DRIVE, SPDIF OUTPUT MICROPHONE & JACK SENSING
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1260562-STAC9752
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STAC9752 CAD Model

Description

The STAC9752 is a low-power, full-duplex stereo audio codec from IDT (Integrated Device Technology), designed for a variety of portable and desktop audio applications. It integrates analog-to-digital converters (ADCs) and digital-to-analog converters (DACs) to provide high-quality audio recording and playback capabilities. This codec is known for its low power consumption and comprehensive feature set, making it suitable for devices requiring efficient power management and high audio fidelity.

Applications:

  • Laptop and notebook computers.
  • Desktop PCs.
  • Portable audio players.
  • Voice over IP (VoIP) phones.
  • Audio recording devices.

Features:

  • Full-duplex stereo ADC and DAC. Allows simultaneous audio recording and playback.
  • Low power consumption. Extends battery life in portable devices.
  • AC '97 Rev 2.3 compliant. Ensures compatibility with industry standards.
  • Integrated headphone amplifier. Provides direct drive capability for headphones.
  • Multiple analog inputs and outputs. Offers flexibility in connecting various audio sources and devices.
  • Variable sample rate support. Accommodates different audio formats and recording qualities.

Benefits:

  • High-quality audio performance. Delivers clear and accurate audio reproduction.
  • Extended battery life. Reduces power consumption in portable devices.
  • Easy integration. Simplifies design with industry-standard compliance.
  • Cost-effective solution. Combines multiple audio functions into a single chip.
  • Versatile connectivity. Supports a wide range of audio devices and interfaces.

The STAC9752 incorporates advanced power management features to minimize power consumption during both active and idle modes. It supports various sample rates and audio formats, providing flexibility in recording and playback settings. The integrated headphone amplifier offers direct drive capability, eliminating the need for external amplification in many applications. Furthermore, its AC '97 compliance ensures compatibility with existing audio systems and software. The codec's performance is characterized by its signal-to-noise ratio (SNR), total harmonic distortion (THD), and dynamic range, all of which contribute to its high-quality audio output. The STAC9752 is a reliable and efficient audio codec solution for a variety of audio applications where performance and power efficiency are critical.

You May Also Be Interested in

Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3708 $59.3280
385+ $0.3038 $116.9630
590+ $0.2945 $173.7550
810+ $0.2853 $231.0930
1,050+ $0.2760 $289.8000
1,405+ $0.2472 $347.3160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess